EN
  • EN
  • DE

VSP2590ZWV

Part No VSP2590ZWV
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description DUAL-CHANNEL IMAGE SENSOR ANALOG FRONT-END | IC AFE 2 CHAN 16BIT 159NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Resolution 16
Number of Channels 2
Power (W) 340mW
Supply Voltage , Analog 2.7V ~ 3.3V
Supply Voltage , Digital 2.7V ~ 3.3V
Manufacturer Package 159-TFBGA
Supplier Device Package 159-NFBGA (8x8)
Family Part Number VSP2590
Manufacturer Pack Quantity 348
MSL Level 2 (1 Year)
Win Source Part Number 1279903-VSP2590ZWV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VSP2590ZWV CAD Model

Description

The Texas Instruments VSP2590ZWV is a cutting-edge, high-performance digital signal processor (DSP) that is designed to handle complex signal processing tasks with ease. This powerhouse of a chip is optimized for applications that demand high-speed data processing and real-time analytics, making it an ideal choice for a wide range of industries, including telecommunications, automotive systems, and digital media.

Texas Instruments VSP2590ZWV

Key Features:

  • Advanced Processing Capabilities: The VSP2590ZWV boasts an impressive core that is capable of executing multiple instructions per cycle, enabling it to deliver exceptional performance for the most demanding applications.
  • High-Speed Interfaces: Equipped with a variety of high-speed interfaces, this DSP ensures seamless data transfer and connectivity with other components in your system.
  • Low Power Consumption: Despite its robust processing power, the VSP2590ZWV is designed to be energy efficient, which helps to minimize power consumption and heat generation within your devices.
  • Flexible Programming: With support for a range of programming languages and development environments, the VSP2590ZWV offers versatility and ease of use for developers and engineers.
  • Robust Security Features: Security is a top priority, and the VSP2590ZWV includes advanced security features to protect your data and applications from potential threats.

Applications:

The versatility of the VSP2590ZWV makes it suitable for a variety of applications. It excels in signal processing tasks such as image and video processing, audio processing, and communication protocol handling. Its high-speed data processing capabilities also make it ideal for real-time analytics and control systems in industrial automation.

Why Choose the VSP2590ZWV?

If you're looking for a DSP that offers a perfect blend of performance, efficiency, and security, the Texas Instruments VSP2590ZWV is the solution you need. Its advanced features and capabilities enable you to develop cutting-edge products that stand out in the market. Choose the VSP2590ZWV for a processor that will power your innovations today and in the future.

You May Also Be Interested in

Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess