EN
  • EN
  • DE

VSP2582RHHR

Part No VSP2582RHHR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 12BIT 36VQFN / CCD ANALOG FRONT-END FOR DIGITAL CAMERAS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 12
Number of Channels 1
Power (Watts) 85mW
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Manufacturer Package 36-VFQFN Exposed Pad
Supplier Device Package 36-VQFN (6x6)
Part Number Series VSP2582
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811420-VSP2582RHHR
Ultra Librarian 3D Model Ultra Librarian VSP2582RHHR CAD Model

Description

Introducing the Texas Instruments VSP2582RHHR

The VSP2582RHHR is a cutting-edge, high-performance analog-to-digital converter (ADC) designed by Texas Instruments. This sophisticated piece of technology is engineered to meet the rigorous demands of advanced digital imaging systems, including medical imaging, scientific instrumentation, and high-speed data acquisition systems.

Key Features

  • Resolution: The VSP2582RHHR boasts an impressive 12-bit resolution, providing high precision in digital imaging applications.
  • Sample Rate: With a maximum sample rate of 40 MSPS (Mega Samples Per Second), this ADC ensures fast data processing, making it ideal for real-time applications.
  • Input Range: It features a flexible input range, accommodating various signal levels for a wide array of applications.
  • Power Efficiency: Designed for power-sensitive applications, the VSP2582RHHR offers low power consumption without compromising performance.
  • Package: The device comes in a compact VQFN (Very-thin Quad Flat Non-leaded) package, ensuring a small footprint on the system board.

Advanced Technology

The VSP2582RHHR incorporates advanced features such as an internal voltage reference and an integrated sample-and-hold circuit, which streamline the design process and reduce external component requirements. The on-chip reference minimizes design complexity, while the sample-and-hold circuit ensures accurate timing and data integrity.

High Integration

This ADC is highly integrated, offering a digital error correction feature that enhances accuracy. The VSP2582RHHR also supports a variety of digital output formats, including two's complement and binary, providing flexibility in interfacing with DSPs and FPGAs.

Robust Design

Designed to operate in harsh environments, the VSP2582RHHR is specified over the extended industrial temperature range. Its robust design and high reliability make it an excellent choice for mission-critical applications where consistent performance is paramount.

Applications

With its superior performance and versatility, the VSP2582RHHR from Texas Instruments is well-suited for a range of applications, including:

  • Medical Imaging Systems
  • Scientific Instrumentation
  • High-speed Data Acquisition
  • Industrial Imaging
  • Professional Video Capture

Whether you're developing a sophisticated medical imaging device or a high-speed data acquisition system, the VSP2582RHHR provides the accuracy, speed, and reliability to bring your innovations to life.

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Need more? Email Us
Texas Instruments
IC AFE 8 CHAN 64VQFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
Lowest to $16.6015
Maxim Integrated
4-CH PPG AFE
Lowest to $15.4254
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Maxim Integrated
DUAL PHOTODIODE AFE WITH MULTI L
Lowest to $9.5454

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3511 $52.0533
8+ $14.2368 $113.8944
11+ $13.7919 $151.7109
15+ $13.3470 $200.2050
20+ $12.9021 $258.0420
26+ $11.5674 $300.7524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 279 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess