EN
  • EN
  • DE
  • IT

SNJ54LS164J

Part No SNJ54LS164J
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 54LS164 8-BIT PARALLEL-OUT SERIA / Shift Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS164
Standard Package 30 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336281-SNJ54LS164J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS164J CAD Model

Description

Product Overview: SNJ54LS164J

The SNJ54LS164J is a high-performance, monolithic serial-in parallel-out shift register designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is part of the 54LS series, well-known for its robustness and reliability in a wide range of digital applications.

Key Features

  • Logic Family: The device belongs to the Low-Power Schottky (LS) TTL logic family, which offers a desirable balance between speed and power consumption.
  • Shift Register Type: It features an 8-bit serial-in, parallel-out shift register, allowing for efficient data handling in serial-to-parallel conversion tasks.
  • Operating Voltage: The SNJ54LS164J operates over a wide voltage range, compatible with standard TTL levels, ensuring versatility in various system designs.
  • Packaging: The product comes in a robust J-package, which is a ceramic dual in-line package (DIP), providing excellent thermal and mechanical characteristics.
  • Temperature Range: This device is designed to perform reliably over a broad military temperature range, making it suitable for demanding environments.

Applications

The SNJ54LS164J is well-suited for a variety of digital applications, including but not limited to:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Digital signal processing
  • Interface circuitry
  • Sequential logic operations

Quality and Reliability

TI's commitment to quality ensures that the SNJ54LS164J meets stringent standards for performance and reliability. The device is subject to rigorous testing and verification, ensuring it meets the high expectations for military and industrial applications.

Technical Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design tools, through the Texas Instruments website. TI also provides dedicated technical support to assist with any design challenges or questions regarding the SNJ54LS164J.

In summary, the SNJ54LS164J from Texas Instruments is a versatile, high-quality shift register that offers reliable performance for complex digital systems. Its robust packaging and wide operating temperature range make it an ideal choice for applications requiring durability and precision.

You May Also Be Interested in

Texas Instruments
TPIC6C596 - AUTOMOTIVE 8-BIT SHI / Shift Element Bit
Lowest to $1.1704
Rochester Electronics
Shift Element Bit
Need more? Email Us
Texas Instruments
54LS165A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.6539
Fairchild/ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Need more? Email Us
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Lowest to $0.2784
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2780
Texas Instruments
IC SHIFT REG 8BIT PARALL 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $2.4774

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.9508 $83.9016
4+ $34.4212 $137.6848
6+ $33.3455 $200.0730
7+ $32.2699 $225.8893
9+ $31.1942 $280.7478
13+ $27.9672 $363.5736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess