EN
  • EN
  • DE

VSP2260Y

Part No VSP2260Y
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO CCD SIGNAL PROC 48LQFP / Video Processor IC Serial 48-LQFP (7x7) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Function Processor
Applications Consumer Video
Control Interface Serial
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number VSP2260
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 399851-VSP2260Y
Ultra Librarian 3D Model Ultra Librarian VSP2260Y CAD Model

Description

The VSP2260Y from Texas Instruments is a state-of-the-art analog-to-digital converter (ADC) designed for high-precision imaging and industrial applications. This advanced ADC is tailored to provide exceptional performance with a focus on accuracy and speed, making it an ideal choice for professional-grade video and imaging systems.

Key Features

  • High-Resolution Conversion: The VSP2260Y boasts a high-resolution conversion capability, enabling it to process intricate image details with outstanding clarity.
  • Fast Sampling Rate: With its rapid sampling rate, the VSP2260Y ensures that fast-moving images are captured with precision, reducing motion blur and preserving the integrity of dynamic scenes.
  • Low Power Consumption: Despite its high performance, the VSP2260Y is designed to be energy-efficient, minimizing power consumption for battery-operated devices and reducing overall system costs.
  • Robust Interface Options: The device supports a variety of digital interfaces, providing flexibility and ease of integration with a wide range of microcontrollers and digital signal processors.

Applications

The versatile nature of the VSP2260Y makes it suitable for a diverse array of applications, including:

  • Professional video recording equipment
  • High-definition surveillance systems
  • Medical imaging devices
  • Industrial inspection and automation

Technical Specifications

Parameter Value Resolution 12-bit Input Type Differential Max Sampling Rate 65 MSPS Power Supply 3.3V/5V

With its combination of high-resolution imaging, fast sampling rates, and low power consumption, the VSP2260Y from Texas Instruments represents the cutting edge in ADC technology, providing unparalleled performance for demanding applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess