EN
  • EN
  • DE

VCA8500

Part No VCA8500
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 8-Channel, Ultra-Low Power Variable Gain Amplifier with Low-Noise Pre-Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1279134-VCA8500
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCA8500 CAD Model

Description

The VCA8500 is a groundbreaking product from Texas Instruments, designed to cater to the demanding needs of precision analog applications. This high-performance variable gain amplifier (VGA) is an ideal solution for a multitude of electronic systems, ranging from medical instrumentation to wireless communication and everything in between.

Key Features

  • Wide Dynamic Range: The VCA8500 offers a broad dynamic range that ensures clear signal amplification across various conditions, making it highly adaptable to different operational requirements.
  • High Linearity: With its exceptional linearity, this device maintains signal fidelity, reducing distortion and enhancing overall performance in complex analog circuits.
  • Low Noise: Engineered to minimize noise, the VCA8500 provides a clean signal amplification, which is crucial for high-precision applications where clarity and signal integrity are paramount.
  • Flexible Gain Control: The product features a versatile gain control mechanism that allows users to fine-tune the amplification levels to match specific application needs, offering both manual and automatic control options.

Applications

The VCA8500 is not just limited to a single application but is versatile enough to be integrated into various high-tech systems. Some of the common applications include:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Radar and Sonar Systems
  • Wireless Infrastructure

Technical Specifications

With Texas Instruments' commitment to excellence, the VCA8500 is built with the following technical specifications:

  • Supply Voltage Range: Specified for optimal performance
  • Frequency Response: Tailored for high-speed signal processing
  • Package Type: Designed for easy integration into various hardware configurations
  • Temperature Range: Operates reliably within a wide range of environmental conditions

For designers and engineers looking to elevate their analog systems, the VCA8500 from Texas Instruments stands out as a robust, reliable, and high-quality component. Its superior design and versatile application potential make it a valuable addition to any advanced electronic system.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess