EN
  • EN
  • DE
Part No 5251
Manufacturer Pomona Electronics
Catalog Test and Measurement—Test Points
Description TEST CLIP SOIC 14 (2 X 7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type SOIC, 0.15 to 0.35" Wide
Number of Positions or Pins (Grid) 14 (2 x 7)
Contact Finish Gold
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1536892-5251
Ultra Librarian 3D Model Ultra Librarian 5251 CAD Model

Description

N

You May Also Be Interested in

3M
TEST CLIP SOIC 8 (2 X 4)
Need more? Email Us
Keystone Electronics
PC TEST POINT MINIATURE YELLOW
Lowest to $0.3657
3M
TEST CLIP DIP 48 (2 X 24)
Need more? Email Us
3M
TEST CLIP DIP 28 (2 X 14)
Need more? Email Us
3M
TEST CLIP DIP 28 (2 X 14)
Need more? Email Us
3M
MINI PROBE-IT RED SLDR 2 PKG
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE BLACK
Lowest to $0.2710
3M
TEST CLIP PLCC 52 (4 X 13)
Need more? Email Us
3M
TEST CLIP DIP 8 (2 X 4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess