Product Overview: VCA810IDR by Texas Instruments
The VCA810IDR is a high-performance, voltage-controlled amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision device is tailored for applications that require variable gain controlled by an input voltage. With its wide bandwidth and excellent linearity, the VCA810IDR is an ideal choice for a range of applications, including telecom infrastructure, audio processing, and test equipment.
Key Features
- Variable Gain: The VCA810IDR offers a continuously variable gain from -40 dB to +40 dB, controlled by an external voltage, providing flexibility for dynamic signal processing.
- High Bandwidth: It boasts a high bandwidth of 125 MHz at a gain of +40 dB, making it suitable for high-speed applications.
- Low Distortion: The low harmonic distortion ensures high-fidelity signal amplification, which is critical for audio and instrumentation applications.
- Single Supply Operation: The device operates from a single +5V to +12V supply, simplifying the power supply design.
Applications
The versatile nature of the VCA810IDR allows it to be used in various applications such as:
- Automated Test Equipment (ATE)
- Professional Audio Equipment
- Variable-Gain Amplifiers in Communication Systems
- Medical Imaging Systems
- Analog Signal Processing
Product Specifications
| Parameter |
Value |
| Gain Range |
-40 dB to +40 dB |
| Bandwidth |
125 MHz at +40 dB gain |
| Supply Voltage |
+5V to +12V |
| Package/Case |
SOIC-14 |
| Operating Temperature |
-40°C to +85°C |
The VCA810IDR comes in a compact SOIC-14 package and is designed to operate over an industrial temperature range of -40°C to +85°C. Its robust design ensures reliable performance in demanding environments, making it a go-to solution for designers seeking a high-quality, adaptable amplifier.
For detailed information, datasheets, and support resources, visit the Texas Instruments official website or contact their customer support team.