EN
  • EN
  • DE

VCA2613YT

Part No VCA2613YT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 80MHZ 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Variable Gain
Number of Circuits 2
Output Type Differential
Slew Rate 300 V/μs
Gain Bandwidth Product (GBP) 80MHz
-3db Bandwidth 40MHz
Current - Input Bias 1nA
Channel Output Current 40mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 056205-VCA2613YT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCA2613YT CAD Model

Description

The Texas Instruments VCA2613YT is a high-performance, dual-channel variable gain amplifier (VGA) that offers exceptional flexibility and reliability for a wide range of applications. Designed with precision and accuracy in mind, the VCA2613YT is an excellent choice for designers looking to enhance signal processing in their systems.

Key Features:

  • Wide Gain Range: The VCA2613YT provides a gain range from -6.5dB to 40dB, allowing for precise control of signal amplification to suit various application requirements.
  • Dual-Channel Operation: This device features two independent channels, making it ideal for stereo audio applications or dual-signal processing tasks.
  • Low Noise Performance: With its low noise design, the VCA2613YT ensures high-quality signal amplification with minimal interference, making it suitable for sensitive audio and instrumentation applications.
  • High Bandwidth: A high bandwidth of up to 80MHz allows the VCA2613YT to process signals with high-speed requirements, making it versatile for both audio and video signal processing.
  • Flexible Power Supply: The device operates over a wide supply range from ±2.25V to ±5.5V, providing compatibility with various system power levels and ensuring easy integration into existing designs.

Applications:

The VCA2613YT is ideally suited for a variety of applications, including:

  • Professional audio mixing and recording equipment
  • Medical imaging systems such as ultrasound
  • Wireless communication infrastructure
  • Active filtering and signal conditioning
  • Automotive audio systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the VCA2613YT is no exception. Manufactured to high standards, this variable gain amplifier is designed for long-term reliability and stable performance in demanding environments.

With its robust feature set and Texas Instruments' proven track record, the VCA2613YT is an excellent choice for designers who require a high-quality, adaptable, and reliable variable gain amplifier for their next project.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess