EN
  • EN
  • DE

ULQ2003ATDRQ1

Part No ULQ2003ATDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR RELAY 7NPN 1:1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Type NPN
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Input Type Inverting
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 16-SOIC
Win Source Part Number 035969-ULQ2003ATDRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ULQ2003ATDRQ1 CAD Model

Description

Product Overview: ULQ2003ATDRQ1 from Texas Instruments

The ULQ2003ATDRQ1 is a high-voltage, high-current Darlington transistor array designed by Texas Instruments specifically for automotive and industrial applications. This robust component is part of TI's renowned line of integrated circuits that cater to the rigorous demands of modern electronic systems. With its seven NPN Darlington pairs, this array can drive a wide range of loads, including solenoids, relays, DC motors, LED displays, filament lamps, and thermal printers.

Key Features

  • High-Voltage Outputs: The ULQ2003ATDRQ1 can handle output voltages up to 50V, making it suitable for various high-voltage applications.
  • High-Current Capability: Each Darlington pair can deliver 500 mA of collector current, ensuring the device can drive substantial loads.
  • Integrated Suppression Diodes: This array includes built-in clamp diodes for inductive load transient suppression, providing enhanced protection and reliability.
  • Output Clamp Voltage: The device features a sustainable 50V output clamp voltage, offering a safeguard against voltage spikes.
  • Thermal Shutdown: An integrated thermal shutdown mechanism helps prevent damage from overheating, contributing to the device's longevity and stable performance.
  • Qualified for Automotive Applications: The ULQ2003ATDRQ1 meets the AEC-Q100 standards, certifying it for use in automotive environments where reliability and durability are critical.

Applications

The versatility of the ULQ2003ATDRQ1 allows it to be used in a variety of applications, including:

  • Driving automotive relays and solenoids
  • Controlling motors in industrial systems
  • Managing LED displays in dashboard instruments
  • Powering filament lamps in automotive lighting
  • Actuating thermal printers in point-of-sale systems

Package and Quality

The ULQ2003ATDRQ1 comes in a SOIC (D) 16-pin package, offering a compact footprint suitable for space-constrained applications. Its operational temperature range from -40°C to 105°C ensures reliable performance under extreme conditions. The device's compliance with RoHS standards reflects Texas Instruments' commitment to environmental responsibility.

In summary, the ULQ2003ATDRQ1 from Texas Instruments is a high-performance Darlington transistor array that provides the reliability, efficiency, and versatility required for demanding automotive and industrial applications.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9104 $52.3872
42+ $2.3881 $100.3002
65+ $2.3134 $150.3710
90+ $2.2388 $201.4920
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,058 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess