EN
  • EN
  • DE

ULN2004AD

Part No ULN2004AD
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR RELAY 7NPN 1:1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Type NPN
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Input Type Inverting
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 081899-ULN2004AD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ULN2004AD CAD Model

Description

The Texas Instruments ULN2004AD is a high-voltage, high-current Darlington transistor array designed for interfacing between low-level logic circuitry and multiple peripheral power loads. This integrated circuit is ideal for driving a wide range of loads including solenoids, relays, DC motors, LED displays, filament lamps, and high-power buffers.

Key Features:

  • Seven Darlington Pairs: The ULN2004AD contains seven open-collector Darlington pairs with common emitters. Each channel is rated at 500 mA and can withstand peak currents of 600 mA, making the device capable of driving a variety of high-current loads.
  • High Voltage Outputs: With output voltage ratings of 50V, this IC can be used in applications requiring relatively high operating voltages.
  • Suppression Diodes: Integrated suppression diodes for inductive loads provide protection and ensure safe operation when driving coils or other inductive components.
  • Direct Interface to TTL or CMOS: The ULN2004AD can be directly connected to TTL or CMOS logic ICs, allowing for seamless integration with digital control systems.

Applications:

  • Relay Drivers
  • Stepper and DC Brushed Motor Drivers
  • LED and Display Drivers
  • Line Drivers
  • Logic Buffers

Package and Quality:

The ULN2004AD is offered in a 16-pin SOIC (Small-Outline Integrated Circuit) package, which provides a compact footprint for space-constrained applications. The device is also available in a standard DIP (Dual In-line Package), catering to a broad range of assembly requirements.

Texas Instruments is known for its commitment to quality and reliability. Each ULN2004AD device is manufactured to the highest standards, ensuring consistent performance and durability for industrial and consumer applications alike.

Conclusion:

With its robust design, ease of use, and ability to drive multiple types of loads, the ULN2004AD from Texas Instruments is a versatile solution for designers looking to bridge the gap between control logic and power functions. Its integration of seven Darlington pairs with built-in suppression diodes makes it an essential component for any power interfacing application.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2005 $50.1250
535+ $0.1878 $100.4730
830+ $0.1815 $150.6450
1,185+ $0.1688 $200.0280
1,540+ $0.1624 $250.0960
1,925+ $0.1561 $300.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess