EN
  • EN
  • DE

ULN2003APWR

Part No ULN2003APWR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR RELAY 7NPN 1:1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Type NPN
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Input Type Inverting
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 035961-ULN2003APWR
Family Name ULN2003APW
Introduction Date February 01, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control, LED Lighting, Industrial
Ultra Librarian 3D Model Ultra Librarian ULN2003APWR CAD Model

Description

ULN2003APWR by Texas Instruments

The ULN2003APWR is a high-voltage, high-current Darlington transistor array designed by Texas Instruments. This integrated circuit is specifically engineered to interface between low-level logic circuitry and multiple peripheral power loads typically found in drivers for relays, lamps, and stepper motors. With its robust design, the ULN2003APWR is an essential component in a wide range of applications, including home appliances, office machines, and industrial automation systems.

Key Features:

  • Seven Darlington Arrays: Each array comprises a Darlington pair with high-voltage outputs and common-cathode clamp diodes for inductive transient suppression.
  • High Voltage Outputs: The outputs can sustain up to 50V, making the device suitable for interfacing with higher voltage levels.
  • High Current Capability: Capable of delivering output currents up to 500mA for each channel, with a collective current limit of up to 2.5A for all channels combined.
  • Wide Operating Voltage: The device operates efficiently across a voltage range of 5V to 50V, providing versatility in various circuit configurations.
  • Input Compatibility: Compatible with various logic levels, it can be directly connected to TTL and 5V CMOS devices.
  • Thermal Shutdown: Features an internal thermal shutdown mechanism to protect the device from overheating and potential damage.
  • Package: Offered in a TSSOP-16 (Thin Shrink Small Outline Package) that is designed for space-saving on PCBs.

Applications:

  • Relay Drivers
  • Stepper and DC Brushed Motor Drivers
  • Lamp Drivers
  • LED Displays and Signage
  • Line Drivers
  • Logic Buffers

The ULN2003APWR is an optimal solution for designers looking to drive multiple peripheral devices with high efficiency and reliability. Its combination of high-voltage and high-current capabilities along with its protective features ensures that it can handle rigorous industrial demands and provide stable performance in a compact footprint.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1698 $50.0910
630+ $0.1591 $100.2330
980+ $0.1537 $150.6260
1,400+ $0.1430 $200.2000
1,820+ $0.1376 $250.4320
2,270+ $0.1322 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,560 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess