EN
  • EN
  • DE

ULN2003AD

Part No ULN2003AD
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR RELAY 7NPN 1:1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Type NPN
Voltage - Load 50V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Input Type Inverting
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 081898-ULN2003AD
Family Name ULN2003AD
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Power Management, Industrial, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian ULN2003AD CAD Model

Description

ULN2003AD High-Voltage, High-Current Darlington Transistor Array by Texas Instruments

The ULN2003AD is a robust, versatile integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is part of the ULN200x series of high-voltage, high-current Darlington transistor arrays. The ULN2003AD is specifically engineered to help designers effortlessly drive a wide range of loads including solenoids, relays, DC motors, LED displays, filament lamps, and other high-current or high-voltage loads in a variety of industrial, consumer, and computing applications.

Encased in a 16-pin SOIC (Small Outline Integrated Circuit) package, the ULN2003AD features seven high-voltage, high-current NPN Darlington pairs. Each pair is capable of driving loads up to 500 mA at voltages up to 50V. Furthermore, these pairs can be paralleled for higher current handling capability. The device also includes integrated suppression diodes for inductive loads, which are essential for protecting the circuitry from voltage spikes that occur when driving inductive loads like motors or relays.

The ULN2003AD is characterized by its high efficiency and low power consumption. It has a typical input current of only 500μA, making it suitable for interfacing with TTL, 5V CMOS and other logic types. The device is also known for its ease of use, requiring minimal external components to function effectively, which simplifies circuit design and reduces overall system cost.

Key Features of the ULN2003AD:

  • Seven Darlington pairs per IC
  • Output current 500 mA per channel
  • Output voltage 50V
  • Integrated suppression diodes for inductive loads
  • Inputs compatible with various types of logic
  • Relay driver applications

The ULN2003AD is a highly reliable solution for driving high-power loads in a diverse array of applications. Its performance is backed by Texas Instruments' commitment to quality and long-term reliability. With its combination of features, the ULN2003AD stands out as a prime choice for designers who require an efficient, high-performance transistor array to drive their high-voltage or high-current loads.

You May Also Be Interested in

Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1664 $50.7520
645+ $0.1558 $100.4910
1,000+ $0.1506 $150.6000
1,430+ $0.1400 $200.2000
1,855+ $0.1348 $250.0540
2,320+ $0.1295 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess