EN
  • EN
  • DE

74LVTH162244DLRG4

Part No 74LVTH162244DLRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 16BIT 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVTH
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 765875-74LVTH162244DLRG4
Family Name 74LVTH162244
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Not Applicable
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH162244DLRG4 CAD Model

Description

Product Overview: 74LVTH162244DLRG4 from Texas Instruments

The 74LVTH162244DLRG4 is a high-performance, low-voltage, 16-bit buffer/line driver designed by Texas Instruments to deliver both high speed and low power consumption. This device is part of the LVT family and is optimized for use in 3.3V systems. The 74LVTH162244DLRG4 is particularly suitable for driving bus lines or buffer memory address registers, making it an ideal component for a broad range of applications, including computing, networking, telecommunications, and industrial markets.

Key Features

  • Technology: The device is manufactured using an advanced BiCMOS technology, which combines the speed of CMOS with the drive capabilities of bipolar transistors.
  • Voltage Range: It operates at a nominal supply voltage of 3.3V, with a tolerance of ±0.3V, ensuring compatibility with lower voltage systems and providing a flexible interface with 5V systems.
  • Drive Capability: The 74LVTH162244DLRG4 can drive ±24mA at the output, providing robust signal delivery that is essential for driving high capacitive loads or low-impedance backplanes.
  • Bus-Hold Data Inputs: It features bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Low Power Dissipation: Its low power consumption is a critical characteristic for energy-sensitive applications, with a typical I_CC of only 20µA in the disabled state.

Performance and Quality

The 74LVTH162244DLRG4 is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. The device also supports the live insertion and withdrawal of components, which is facilitated by the power-up 3-state feature and bus idle system. Additionally, it is designed with a low noise feature that significantly reduces the possibility of data corruption due to noise, a common challenge in high-speed data environments.

Package and Availability

This product is offered in a TSSOP (Thin Shrink Small Outline Package) type, which is ideal for space-constrained applications. The 48-pin configuration of the 74LVTH162244DLRG4 ensures a compact footprint while providing the necessary I/O for complex operations. Texas Instruments ensures the availability of this component through their extensive distribution network, catering to both large-scale and small-scale requirements.

In summary, the 74LVTH162244DLRG4 from Texas Instruments is a versatile, high-performance buffer/line driver that delivers the efficiency and reliability required for modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2014 $54.0630
105+ $0.9858 $103.5090
160+ $0.9550 $152.8000
220+ $0.9242 $203.3240
280+ $0.8934 $250.1520
375+ $0.8010 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess