EN
  • EN
  • DE

UCD9240PFC

Part No UCD9240PFC
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC DGTL PWM SYSTEM CTRLR 80-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Not For New Designs
Applications Special Purpose
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 110°C
Mounting SMD (SMT)
Case / Package 80-TQFP (12x12)
Win Source Part Number 135151-UCD9240PFC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD9240PFC CAD Model

Description

The UCD9240PFC is a highly integrated, programmable multi-rail power controller designed by Texas Instruments (TI). This advanced product is engineered to address the need for efficient and reliable power management solutions in a variety of complex digital systems. With a focus on flexibility and performance, the UCD9240PFC is an ideal choice for managing multiple power rails in applications such as servers, telecommunications, data storage, and industrial equipment.

Key Features

  • Programmable Power Management: The UCD9240PFC offers comprehensive control over power sequencing, monitoring, and protection for up to four independent power rails.
  • Advanced Configuration: Through TI's Fusion Digital Power Designer software, users can easily configure the device to meet specific system requirements without the need for external components.
  • Robust Communication: The device includes PMBus and I2C interfaces for communication, allowing for real-time system monitoring, parameter adjustments, and fault management.
  • Highly Accurate Sensing: Equipped with precision voltage, current, and temperature sensing capabilities, the UCD9240PFC ensures the power system operates within safe limits.
  • Non-Volatile Memory: Configuration settings and firmware can be stored in onboard non-volatile memory, preserving system settings across power cycles.

Benefits

The UCD9240PFC brings several benefits to power system designs:

  • Reduces system complexity by integrating multiple functions into a single chip, simplifying board design and layout.
  • Enhances system reliability through advanced protection features, including over-current, over-voltage, under-voltage, and over-temperature protection.
  • Improves power efficiency with precise control and monitoring, leading to reduced energy consumption and heat generation.
  • Enables quick and easy design changes and updates through programmable configurations, reducing time-to-market for new products.

Applications

The versatility of the UCD9240PFC allows it to be used across a wide range of applications, including:

  • Networking and telecommunications equipment
  • Enterprise servers and storage systems
  • Industrial control systems
  • High-performance computing platforms

With its advanced features and benefits, the UCD9240PFC from Texas Instruments stands out as a comprehensive solution for managing complex power systems in high-demand environments.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8882 $65.6646
6+ $17.9595 $107.7570
9+ $17.3983 $156.5847
12+ $16.8370 $202.0440
16+ $16.2758 $260.4128
21+ $14.5921 $306.4341
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess