EN
  • EN
  • DE

UCD90240ZRBT

Part No UCD90240ZRBT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 24CH PS SEQUENCER 157BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Sequencer
Number of Voltages Monitored 24
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250 ns Typical
Voltage - Threshold 3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 157-BGA MicroStar Jr (9x9)
Win Source Part Number 1116191-UCD90240ZRBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCD90240ZRBT CAD Model

Description

The UCD90240ZRBT is a highly integrated power management and system supervisory device designed by Texas Instruments, catering to the needs of complex digital systems. This advanced solution is capable of managing up to 24 power rails with sequencing, margining, and supervision, ensuring reliable and efficient operation of high-performance processors, FPGAs, and systems-on-chip (SoCs).

Key Features

  • Power Sequencing: The UCD90240ZRBT offers flexible and programmable power sequencing capabilities, allowing designers to specify and control the power-up and power-down order of each connected power rail. This is crucial for systems that require precise power sequencing to maintain integrity and functionality.
  • Voltage Margining: With voltage margining support, the device can adjust the voltage levels of the power rails in real-time to verify power supply tolerances and system level voltage requirements during different operational states or testing scenarios.
  • Fault Management: The device includes comprehensive fault management features that can detect under-voltage, over-voltage, over-current, and temperature faults, providing system protection and helping to prevent damage to sensitive electronic components.
  • Programmable through PMBus: The UCD90240ZRBT utilizes the PMBus protocol for configuration and monitoring, offering a digital interface for communication with the device. This allows for easy reconfiguration and adaptation to different system requirements without the need for hardware changes.
  • Non-Volatile Memory: Configuration settings can be stored in the onboard non-volatile memory, ensuring that the device retains its configuration even after power cycles.

Applications

The UCD90240ZRBT is highly suitable for a range of applications, including enterprise servers, telecommunications equipment, storage systems, and industrial applications. Its robust feature set ensures that critical systems can maintain performance, reliability, and efficiency.

As a product of Texas Instruments, a leader in semiconductor solutions, the UCD90240ZRBT reflects the company's commitment to innovation and quality, offering a reliable power management solution for today's complex and demanding electronic systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess