EN
  • EN
  • DE

UCD7231RTJT

Part No UCD7231RTJT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Digital Control Compatible Synchronous-Buck Gate Driver With Current Sense and Fault Protection | IC REG CTRLR BUCK 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.7V ~ 15V
Switching Frequency Up to 2MHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Family Part Number UCD7231
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1276621-UCD7231RTJT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD7231RTJT CAD Model

Description

Product Overview: Texas Instruments UCD7231RTJT

The Texas Instruments UCD7231RTJT is a robust, high-performance power driver designed to cater to a wide range of applications. This device is part of Texas Instruments' UCD series, which is known for integrating multiple functions into a single chip to streamline the design and improve the reliability of power management systems.

Key Features

  • Versatile Power Management: The UCD7231RTJT is capable of driving both high-side and low-side N-Channel MOSFETs, making it a versatile choice for synchronous buck, boost, or half-bridge power stages.
  • High Performance: With its advanced control features, the device ensures efficient power conversion, which is critical for minimizing heat dissipation and improving the longevity of electronic components.
  • Integrated Protection: The UCD7231RTJT includes over-current protection, under-voltage lockout, and thermal shutdown features to safeguard the system against various fault conditions.
  • Adjustable Dead-Time Control: This feature allows for fine-tuning of switching intervals to optimize efficiency and prevent cross-conduction in the power stage.
  • Compact Footprint: Housed in a small 16-pin QFN package, the UCD7231RTJT saves valuable board space and is suitable for compact designs.

Applications

The UCD7231RTJT is designed to meet the demands of a broad spectrum of applications. It is particularly well-suited for:

  • DC to DC converters
  • Server and telecom power supplies
  • Industrial power systems
  • Automotive electronics
  • Renewable energy systems, such as solar inverters

Technical Specifications

Some of the technical specifications for the UCD7231RTJT include a wide input voltage range, high peak output current capability, and programmable switching frequencies. The device also supports serial communication via an I2C interface, enabling digital control and monitoring of the power system.

For engineers and designers looking for a reliable and efficient power driver, the Texas Instruments UCD7231RTJT offers a compelling combination of performance, integration, and protection features. It stands as a testament to Texas Instruments' commitment to delivering high-quality power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4661 $51.3135
85+ $1.2029 $102.2465
130+ $1.1653 $151.4890
180+ $1.1278 $203.0040
230+ $1.0902 $250.7460
310+ $0.9774 $302.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,071 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess