EN
  • EN
  • DE

UCD3020ARGZR

Part No UCD3020ARGZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Digital Power Controllers | IC DGTL PWR CTRLR 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications PWM Controller
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1276601-UCD3020ARGZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD3020ARGZR CAD Model

Description

Product Overview: Texas Instruments UCD3020ARGZR Digital Power Controller

The Texas Instruments UCD3020ARGZR is a highly integrated and programmable digital power controller designed for precision management of power systems. This advanced controller is part of TI's UCD series, which is known for its robust performance in power supply applications. The UCD3020ARGZR is specifically crafted to meet the needs of modern power systems that require efficient and reliable power management solutions.

This digital controller integrates a variety of features that make it an ideal choice for a wide range of applications, including telecommunications, servers, data storage systems, and industrial power systems. The UCD3020ARGZR offers dual-channel control, which can be configured for dual-phase operation, making it versatile for controlling both isolated and non-isolated power topologies.

Key Features:

  • Programmable Control: The UCD3020ARGZR is highly programmable, allowing designers to customize their power systems according to specific application requirements. It supports PMBus and I2C communication interfaces for easy programming and monitoring.
  • High Performance: With advanced digital control algorithms, this controller delivers high-performance power conversion with improved efficiency and better regulation.
  • Flexibility: The dual-channel configuration provides the flexibility to manage multiple power stages, enabling the design of complex power systems with fewer components.
  • Integrated Features: It comes with integrated gate drivers, a 12-bit ADC, and dedicated hardware for protection features such as over-current, over-voltage, under-voltage, and temperature sensing, ensuring reliable operation under various conditions.
  • Compact Form Factor: The UCD3020ARGZR is available in a VQFN (48) package, which is ideal for space-constrained applications.

Applications:

  • Telecommunications Equipment
  • Server and Data Center Power Supplies
  • Industrial Power Systems
  • Power Supplies for Networking Equipment

The UCD3020ARGZR by Texas Instruments represents a balance between advanced digital control capabilities and practical, efficient design, making it a smart choice for designers looking to optimize their power management systems with a reliable, feature-rich controller. With the backing of Texas Instruments' support and resources, this product ensures that your power systems will perform to the highest standards.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1120 $55.0080
20+ $5.0150 $100.3000
31+ $4.8583 $150.6073
43+ $4.7015 $202.1645
56+ $4.5448 $254.5088
74+ $4.0747 $301.5278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess