EN
  • EN
  • DE

UCC5870QDWJRQ1

Part No UCC5870QDWJRQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description AUTOMOTIVE, FUNCTIONAL SAFETY CO / Low-Side Gate Driver IC Inverting 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Tape & Reel
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, SiC MOSFET
Voltage - Supply 3V ~ 5.5V, 15V ~ 30V
Logic Voltage - VIL, VIH 1.5V, 3V
Current - Peak Output (Source, Sink) 15A, 15A
Input Type Inverting
Rise / Fall Time (Typ) 150ns, 150ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 36-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 36-SSOP
Base Product Number UCC5870
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342403-UCC5870QDWJRQ1
Ultra Librarian 3D Model Ultra Librarian UCC5870QDWJRQ1 CAD Model

Description

The UCC5870QDWJRQ1 from Texas Instruments is a state-of-the-art gate driver designed to meet the rigorous demands of modern automotive and industrial applications. This advanced device is engineered to provide reliable and efficient control of IGBTs, SiC MOSFETs, and GaN FETs, making it an ideal solution for high-power and high-efficiency systems.

Key Features

  • Robust Isolation: The UCC5870QDWJRQ1 boasts reinforced isolation capabilities, ensuring that the gate control signals are securely separated from the high-voltage power stages, thus providing safety and reliability in operation.
  • High Drive Strength: With its ability to deliver high peak current to the gate of power transistors, this driver ensures fast switching times, reduced switching losses, and improved overall system performance.
  • Advanced Protection: It incorporates comprehensive protection features such as under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown to safeguard the power devices and the driver itself from adverse conditions.
  • Flexible Configuration: The UCC5870QDWJRQ1 is designed for flexibility, offering configurable settings for drive strength, dead time, and fault management to accommodate a wide range of applications and specific system requirements.
  • Automotive Qualified: This device is AEC-Q100 qualified, making it suitable for automotive applications where reliability and performance under harsh conditions are paramount.

Applications

The versatility of the UCC5870QDWJRQ1 gate driver extends to various applications, including:

  • Electric and hybrid electric vehicle (EV/HEV) powertrain systems
  • On-board chargers and DC/DC converters
  • Renewable energy systems such as solar inverters and wind turbines
  • Industrial motor drives and high-power converters

With its robust design and advanced features, the UCC5870QDWJRQ1 from Texas Instruments is an essential component for designers looking to optimize their power management solutions and enhance system reliability in demanding environments.

You May Also Be Interested in

Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9681 $62.9043
6+ $17.2046 $103.2276
9+ $16.6670 $150.0030
13+ $16.1293 $209.6809
17+ $15.5917 $265.0589
22+ $13.9788 $307.5336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,355 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess