EN
  • EN
  • DE
  • IT

UCC5640PW

Part No UCC5640PW
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276588-UCC5640PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC5640PW CAD Model

Description

Introducing the Texas Instruments UCC5640PW SCSI Multifunction Interface

The UCC5640PW from Texas Instruments is a state-of-the-art SCSI (Small Computer System Interface) multifunction interface chip designed to cater to a wide array of data transfer needs in modern computing systems. This versatile interface IC is engineered to provide reliable, high-speed data communication between devices, making it an ideal choice for developers and engineers looking to build robust storage solutions.

Key Features

  • Compatibility: The UCC5640PW is designed to support a variety of SCSI standards, including SCSI-1, SCSI-2, and SCSI-3, ensuring wide compatibility with a range of devices and systems.
  • Performance: With its ability to handle fast data transfer rates, this interface chip is well-suited for applications that require efficient and quick data access, such as servers, workstations, and high-performance computing.
  • Integration: The chip integrates seamlessly with other components, providing a clean and efficient design solution that reduces the need for additional external components.
  • Flexibility: It offers a high degree of flexibility in terms of configuration and usage, catering to various design requirements and specifications.

Applications

The UCC5640PW is ideal for a range of applications that demand reliable data transfer. Its use cases include, but are not limited to:

  • Data storage systems
  • RAID arrays
  • Network attached storage (NAS)
  • Backup tape drives
  • CD-ROM, DVD, and other optical drives

Technical Specifications

The UCC5640PW offers a robust set of technical specifications that make it a top choice for interfacing needs:

  • Operates across a wide temperature range, ensuring reliability in various environments
  • Comes in a 28-pin TSSOP (Thin Shrink Small Outline Package) that is both space-efficient and suitable for automated assembly processes
  • Low power consumption, making it suitable for energy-conscious designs

With its combination of performance, compatibility, and flexibility, the Texas Instruments UCC5640PW SCSI multifunction interface is a powerful solution for developers looking to enhance their data transfer capabilities in a range of computing and storage applications.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess