EN
  • EN
  • DE

UCC5638FQPR/81530

Part No UCC5638FQPR/81530
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Signal Terminators
Manufacturer Texas Instruments
Win Source Part Number 398286-UCC5638FQPR/81530
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC5638FQPR/81530 CAD Model

Description

The UCC5638FQPR/81530 is a cutting-edge SCSI (Small Computer System Interface) terminator developed by Texas Instruments, designed to support Ultra2 SCSI technology. This device is a key component for ensuring signal integrity in high-speed SCSI bus systems, which are commonly used in server and storage applications.

Key Features

  • SCSI Standard Compliance: The UCC5638FQPR/81530 complies with the SPI-2 (SCSI Parallel Interface) standard, which allows for Ultra2 SCSI speeds, ensuring compatibility with a wide range of SCSI devices and systems.
  • Multi-mode Operation: This device supports LVD (Low Voltage Differential), SE (Single-Ended), and HVD (High Voltage Differential) modes, providing flexibility in different SCSI configurations and allowing for a broader range of device connections.
  • High Performance: With the ability to operate at Ultra2 SCSI speeds, the terminator can handle data transfer rates up to 80 MB/s, catering to the demands of high-performance computing environments.
  • Automatic Termination: The UCC5638FQPR/81530 features automatic termination control, simplifying the installation process and improving system reliability by eliminating the need for manual termination setting.

Applications

The UCC5638FQPR/81530 is ideal for a variety of high-speed data-intensive applications, including:

  • Server and workstation SCSI buses
  • RAID systems
  • Storage area networks (SAN)
  • Backup and archival systems
  • High-performance computing clusters

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the UCC5638FQPR/81530 is no exception. It is built to meet the rigorous standards required by enterprise-level hardware, ensuring consistent performance and longevity in critical systems.

Product Packaging

The UCC5638FQPR/81530 is available in a 28-pin SSOP (Shrink Small-Outline Package), which provides a compact footprint while allowing for efficient heat dissipation and ease of integration into existing systems.

You May Also Be Interested in

Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.8408
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Texas Instruments
IC SCSI 27-LINE TERM 36-SSOP
Lowest to $7.4974
Maxim Integrated
SCSI Terminator
Lowest to $1.9635
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Texas Instruments
IC SCSI 18-LINE TERM 28-PLCC
Lowest to $5.9512
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess