EN
  • EN
  • DE

UCC5620MWP-TR

Part No UCC5620MWP-TR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 27-LINE TERM 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type SCSI
Number of Terminations 27
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 048476-UCC5620MWP-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5620MWP-TR CAD Model

Description

Introducing the UCC5620MWP-TR from Texas Instruments

Discover the UCC5620MWP-TR, a cutting-edge SCSI Bus Terminator designed by the renowned Texas Instruments, an industry leader in semiconductor technology. This robust component is specifically engineered to ensure the integrity of data transmission in SCSI (Small Computer System Interface) bus systems, which are critical in high-speed data communication and storage solutions.

Key Features and Benefits

  • Wide Compatibility: The UCC5620MWP-TR is compatible with a variety of SCSI standards, including SCSI-1, SCSI-2, and Ultra SCSI, making it a versatile choice for a range of applications.
  • High Performance: With its ability to support fast data transfer rates, this terminator is ideal for systems that require reliable and efficient operation.
  • Low Power Consumption: Designed with energy efficiency in mind, the UCC5620MWP-TR helps reduce overall power usage, making it an eco-friendly option for modern electronic designs.
  • Integrated Voltage Regulator: The inclusion of an onboard voltage regulator ensures stable termination voltages, providing consistent performance across various operating conditions.
  • Hot-Plugging Support: This device supports hot-plugging, allowing devices to be connected or disconnected without the need to power down the system, enhancing ease of use and maintenance.
  • Thermal Protection: The UCC5620MWP-TR is equipped with thermal protection features to safeguard the device from overheating, ensuring long-term reliability.

Applications

The UCC5620MWP-TR is ideally suited for a wide range of applications that require reliable SCSI terminations. It is commonly used in:

  • Server and workstation SCSI buses
  • RAID systems
  • Storage area networks
  • High-performance computing environments

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The UCC5620MWP-TR is manufactured using advanced techniques and is subjected to rigorous testing to ensure it meets the highest standards of quality and reliability. Its robust design is intended to provide a long operational lifespan, even in demanding conditions.

For engineers and designers looking for a reliable SCSI termination solution, the UCC5620MWP-TR from Texas Instruments stands out as a top choice, offering performance, durability, and compatibility.

You May Also Be Interested in

Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.8408
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP
Lowest to $3.2177
Maxim Integrated
IC TERMINATOR SCSI 150MIL 16SOIC
Lowest to $2.4280
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $6.8823
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
Texas Instruments
IC SCSI 27-LINE TERM 36-SSOP
Lowest to $7.4974

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6402 $51.0422
27+ $3.8074 $102.7998
41+ $3.6884 $151.2244
57+ $3.5694 $203.4558
73+ $3.4505 $251.8865
97+ $3.0935 $300.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess