EN
  • EN
  • DE

UCC561DP

Part No UCC561DP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC LV DIFF SCSI REG 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type SCSI, LVD
Number of Terminations 27
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 144442-UCC561DP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC561DP CAD Model

Description

Introducing the UCC561DP from Texas Instruments

The UCC561DP is a high-performance integrated circuit designed by the renowned semiconductor company Texas Instruments. This robust component is part of Texas Instruments' extensive portfolio of power management solutions, tailored to meet the demanding requirements of modern electronic applications.

At the heart of the UCC561DP's functionality is its role as a voltage regulator. This critical feature ensures that electronic devices receive a stable and consistent power supply, safeguarding them against the potential damages caused by voltage fluctuations. The UCC561DP is adept at converting a wide input voltage range to a stable output voltage, making it an ideal choice for a variety of applications including but not limited to consumer electronics, automotive systems, and industrial equipment.

The UCC561DP boasts a compact design, which is a significant advantage for developers looking to minimize the footprint of their power supply circuits. This space-saving attribute allows for more efficient use of circuit board real estate, facilitating the design of smaller, more streamlined electronic products.

One of the key features of the UCC561DP is its thermal performance. Texas Instruments has engineered this device to operate reliably over a broad temperature range, ensuring performance stability even under challenging environmental conditions. This makes the UCC561DP particularly well-suited for applications that may be exposed to extreme temperatures or that require long-term reliability.

Furthermore, the UCC561DP is equipped with various protective features, such as over-current protection, thermal shutdown, and under-voltage lockout. These safeguards contribute to the longevity of the device and the safety of the end product by preventing damage from abnormal operating conditions.

For designers and engineers looking to integrate the UCC561DP into their systems, Texas Instruments provides comprehensive technical support. This includes detailed datasheets, application notes, and design resources to facilitate the implementation of the UCC561DP in a wide array of power management scenarios.

In summary, the UCC561DP from Texas Instruments is a versatile and reliable voltage regulator that offers a combination of compact design, robust performance, and protective features. It stands as a testament to Texas Instruments' commitment to delivering high-quality power management solutions to the electronics industry.

You May Also Be Interested in

Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Unitrode
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $1.4076
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Texas Instruments
IC 5V SCSI TERMINATOR 16-SOIC
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE, 110OHM
Need more? Email Us
Maxim Integrated
SCSI Terminator
Lowest to $3.6498

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8495 $50.9700
145+ $0.6971 $101.0795
225+ $0.6753 $151.9425
310+ $0.6535 $202.5850
400+ $0.6317 $252.6800
530+ $0.5664 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,483 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess