EN
  • EN
  • DE

UCC5614PWP

Part No UCC5614PWP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 9-LINE TERM 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Type SCSI
Number of Terminations 9
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-HTSSOP
Win Source Part Number 141817-UCC5614PWP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC5614PWP CAD Model

Description

Overview of Texas Instruments UCC5614PWP

The UCC5614PWP from Texas Instruments is a high-performance SCSI (Small Computer System Interface) terminator designed for use in Ultra SCSI (Fast-20) and SCSI-3 applications. This advanced product is engineered to provide precise termination for SCSI bus lines, ensuring reliable communication and data integrity in complex systems such as servers, storage arrays, and high-speed workstations.

Key Features

  • Compatibility: The UCC5614PWP is fully compatible with Ultra SCSI and SCSI-3 standards, making it a versatile choice for a wide range of systems.
  • Multi-mode Operation: It supports both LVD (Low Voltage Differential) and SE (Single-Ended) modes, allowing for flexible deployment in various configurations.
  • Channel Configuration: This device provides termination for up to 27 lines (9 SCSI signals, each with a pair of complementary lines), covering the needs of a full SCSI bus.
  • Hot-Plugging Capability: It is designed to support hot-plugging, enabling devices to be added or removed from the SCSI bus without needing to power down the system.
  • Thermal Protection: The UCC5614PWP includes thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability and performance.
  • Package: The device comes in a 28-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The UCC5614PWP is ideal for a variety of high-speed data transfer applications, including:

  • Server and workstation SCSI buses
  • RAID (Redundant Array of Independent Disks) systems
  • Storage area networks (SANs)
  • Backup tape libraries
  • Removable storage drives

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the UCC5614PWP is no exception. Customers can expect robust performance and Texas Instruments' support for their design and implementation efforts. With its advanced features and compatibility, the UCC5614PWP is an excellent choice for system designers looking to implement or upgrade SCSI interfaces with a reliable and efficient termination solution.

You May Also Be Interested in

Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM6
Need more? Email Us
Texas Instruments
IC 5V SCSI TERMINATOR 16-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
SCSI TERMINATOR, 18-LINE, PQFP32
Lowest to $2.5758
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Texas Instruments
SCSI TERMINATOR, 9-LINE, 110OHM
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Texas Instruments
IC SCSI 15-LINE TERM 48-LQFP
Lowest to $7.0438

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0941 $52.5997
40+ $2.5388 $101.5520
61+ $2.4595 $150.0295
85+ $2.3801 $202.3085
109+ $2.3008 $250.7872
146+ $2.0628 $301.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess