EN
  • EN
  • DE

UCC5350MCDWVR

Part No UCC5350MCDWVR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC ISOLATION  /  Gate Driver Capacitive Coupling 5000Vrms 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 10ns, 10ns
Current - Output High, Low 5A, 5A
Voltage - Output Supply 13.2V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Approval Agency CQC, UL, VDE
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC5350MCDWVRTR
Standard Package 1,000
Win Source Part Number 993221-UCC5350MCDWVR
Ultra Librarian 3D Model Ultra Librarian UCC5350MCDWVR CAD Model

Description

Introducing the UCC5350MCDWVR from Texas Instruments

The UCC5350MCDWVR is a robust and reliable isolated gate driver designed for high-power, high-efficiency applications. Manufactured by the renowned Texas Instruments, this driver is engineered to enhance the performance of power systems by providing efficient isolation between the input signal and the power switch. It is an essential component for designers looking to improve the safety and durability of their systems, particularly in industrial and automotive environments.

Key Features

  • Advanced Isolation Technology: With its integrated capacitive isolation technology, the UCC5350MCDWVR ensures that the control side of the circuit is electrically isolated from the high-power switch side, which can handle voltages up to 3 kVrms for 1 minute per UL1577. This feature is critical for protecting control circuits from high-voltage spikes and surges.
  • Dual-Channel Flexibility: The device comes with dual-channel configuration options, allowing designers to choose between independent input and output channels or a Miller clamp function. This flexibility makes it suitable for IGBTs and SiC or GaN MOSFETs, catering to a wide range of power applications.
  • High Drive Strength: It can deliver peak output currents of ±2.5A, ensuring that power switches are driven effectively for optimal performance. This high drive strength enables fast switching times, reducing power losses and improving efficiency.
  • Wide Operating Range: The UCC5350MCDWVR operates over a wide supply voltage range of 15V to 30V, accommodating various system requirements and ensuring compatibility with different power stages.
  • Robust Protection Features: Built-in UVLO (Under-Voltage Lock-Out) features for both the high-side and low-side channels prevent the device from operating under insufficient power supply conditions, thereby safeguarding the power switches and the system as a whole.

Applications

The versatility of the UCC5350MCDWVR makes it suitable for a broad spectrum of applications, including motor drives, power inverters, high-voltage power supplies, and renewable energy systems. Its robust design and protection features make it particularly well-suited for harsh industrial environments where reliability and safety are paramount.

In conclusion, the UCC5350MCDWVR isolated gate driver is a testament to Texas Instruments' commitment to providing innovative, high-quality components for advanced power management solutions. Its combination of high isolation, flexible configuration, and strong driving capabilities make it an excellent choice for engineers looking to enhance their power system designs.

You May Also Be Interested in

Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0922 $50.2128
59+ $1.7167 $101.2853
91+ $1.6630 $151.3330
125+ $1.6094 $201.1750
161+ $1.5558 $250.4838
216+ $1.3948 $301.2768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess