EN
  • EN
  • DE

UCC5310MCDWVR

Part No UCC5310MCDWVR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description PWR MGMT MOSFET/PWR DRIVER / 4.3A Gate Driver Capacitive Coupling 3000Vrms 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 12ns, 10ns
Current - Output High, Low 2.4A, 1.1A
Current - Peak Output 4.3A
Voltage - Output Supply 13.2V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Approval Agency CQC, UR, VDE
Base Product Number UCC5310
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC5310MCDWVRCT,UCC5310MCDWVR-ND,296-UCC5310MCDWVRTR,296-UCC5310MCDWVRDKR
Standard Package 1,000
Win Source Part Number 1122860-UCC5310MCDWVR
Ultra Librarian 3D Model Ultra Librarian UCC5310MCDWVR CAD Model

Description

Introducing the UCC5310MCDWVR Driver from Texas Instruments

The UCC5310MCDWVR is a robust gate driver designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced driver is specifically engineered to enhance the performance and reliability of power systems by providing efficient gate control for MOSFETs and IGBTs. Its compact design and powerful features make it a top choice for a wide range of applications, including motor control, power supply modules, and renewable energy inverters.

Key Features

  • High-Current Drive Capability: The UCC5310MCDWVR offers an impressive output current drive of up to 2.5A source and 2.5A sink, ensuring rapid charging and discharging of gate capacitance for swift switching transitions.
  • Wide Supply Voltage Range: This driver operates over a broad supply voltage range from 12.6V to 18V, providing the flexibility needed to accommodate various system voltages.
  • Robust Isolation: With reinforced isolation rated at 5kVRMS for 1 minute, the device ensures safe operation by providing excellent electrical separation between the input and output.
  • Enhanced Protection Features: It incorporates smart features such as UVLO (Under Voltage Lock-Out) for both VCC1 and VCC2, protecting the power switches from operating at insufficient voltages.
  • Extended Temperature Range: The UCC5310MCDWVR is designed to operate over an industrial temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

Package and Reliability

The device is available in a compact 8-pin SOIC package, which is ideal for space-constrained applications. The UCC5310MCDWVR driver is characterized for both Green (RoHS compliant) and lead (Pb)-free solder processes, aligning with environmental standards and regulations.

Applications

With its high drive strength and protective features, the UCC5310MCDWVR is well-suited for a variety of demanding applications, such as:

  • Industrial Drives
  • Power Supplies
  • DC-DC Converters
  • Renewable Energy Systems
  • Motor Control Circuits

By integrating the UCC5310MCDWVR into your design, you can expect enhanced efficiency, greater reliability, and superior performance, backed by the quality and support of Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $16.0075
Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
IC GATE DRVR
Lowest to $64.0299

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6648 $58.2680
75+ $1.3660 $102.4500
115+ $1.3233 $152.1795
160+ $1.2806 $204.8960
205+ $1.2380 $253.7900
275+ $1.1099 $305.2225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,528 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess