Microchip Technology KSZ8895MLXI-TR Ethernet Switch
The KSZ8895MLXI-TR is a highly integrated Ethernet switch from the reputable semiconductor manufacturer, Microchip Technology. This robust device is specifically designed to enable network connectivity and management in a variety of applications, including home gateways, access points, and VoIP phones.
Key Features:
- Integrated Switch: The KSZ8895MLXI-TR features a 5-port switch with a non-blocking switch fabric that ensures seamless data flow among the ports.
- Advanced QoS Support: Quality of Service (QoS) is a critical feature for ensuring priority-based traffic management, and this product offers advanced QoS features for prioritizing traffic to ensure smooth voice and video communications.
- VLAN Support: With support for Virtual LANs (VLANs), this switch can segment network traffic to enhance security and performance.
- Energy Efficiency: Energy efficiency is a key consideration in modern electronics, and the KSZ8895MLXI-TR incorporates Green Ethernet technology for power savings.
- Robust Management: The device includes an array of management features such as IGMP snooping, port mirroring, and SNMP for comprehensive network control.
- High Performance: With a high-speed data backbone and low-latency design, this switch is capable of supporting high-performance network applications.
Applications:
The KSZ8895MLXI-TR is suitable for deployment in a wide range of networking equipment where reliable and efficient data handling is required. Its versatility makes it an ideal choice for small office/home office (SOHO) networks, industrial control systems, and multimedia networking environments.
Technical Specifications:
- Supply Voltage: 3.3V
- Operating Temperature Range: 0°C to +70°C
- Package / Case: QFN-128
- Mounting Type: Surface Mount
Overall, the Microchip Technology KSZ8895MLXI-TR Ethernet switch is a powerful, feature-rich solution that provides designers and network engineers with the tools needed to create sophisticated networking systems that meet the demands of modern data communication needs.