EN
  • EN
  • DE

UCC3946DTRG4

Part No UCC3946DTRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description MICROPROCESSOR SUPERVISOR WITH WATCHDOG TIMER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276543-UCC3946DTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3946DTRG4 CAD Model

Description

Product Overview: UCC3946DTRG4 from Texas Instruments

The UCC3946DTRG4 is a sophisticated power management integrated circuit (IC) developed by Texas Instruments, designed to offer a comprehensive solution for battery-powered applications. This versatile IC is specifically engineered to enhance the performance and reliability of portable devices by managing their power requirements efficiently.

The UCC3946DTRG4 is part of the UCC3946 family and comes in a small-outline transistor (SOT) package, making it ideal for compact electronic assemblies. It is characterized by its low power consumption and high efficiency, which are critical features for extending the battery life of portable devices.

Key Features:

  • Power Supply Management: This IC is adept at handling power supply requirements with precision, ensuring stable operation even under varying load conditions.
  • Battery Protection: It includes features to prevent overcharging and deep discharge, thereby safeguarding the battery and prolonging its lifespan.
  • Low Quiescent Current: The UCC3946DTRG4 boasts a low quiescent current, which is crucial for minimizing power drain when the device is in standby mode.
  • High-Efficiency Operation: Its design focuses on high-efficiency power conversion, which is essential for maximizing battery life in portable applications.
  • Versatility: The IC is suitable for a wide range of products, from consumer electronics to medical devices, thanks to its flexible and adaptable power management capabilities.

Applications:

  • Portable Consumer Electronics
  • Medical Devices
  • Handheld Instruments
  • Battery Management Systems

The UCC3946DTRG4 from Texas Instruments represents a reliable and efficient solution for designers looking to optimize the power management of their battery-operated devices. Its integration into a product design can lead to improved performance, longer battery life, and a better overall user experience.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0876 $56.7008
18+ $5.8155 $104.6790
27+ $5.6337 $152.1099
37+ $5.4520 $201.7240
48+ $5.2703 $252.9744
64+ $4.7251 $302.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,254 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess