EN
  • EN
  • DE

UCC3941DTR-ADJ

Part No UCC3941DTR-ADJ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 1V SYNCHRONOUS BOOST CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276538-UCC3941DTR-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3941DTR-ADJ CAD Model

Description

The UCC3941DTR-ADJ is a versatile, adjustable voltage supervisory circuit produced by Texas Instruments, designed to monitor power supplies in digital systems. This device ensures that the system voltage remains within acceptable limits, providing a reliable solution for power management and protection in a variety of applications.

Key Features

  • Adjustable Voltage Threshold: Users can set the voltage threshold according to their specific requirements, offering flexibility across different applications and ensuring compatibility with a range of supply voltages.
  • Precision Voltage Monitoring: The UCC3941DTR-ADJ offers high accuracy in monitoring the supply voltage, which is crucial for sensitive electronic systems where precise voltage levels are necessary for proper operation.
  • Low Power Consumption: This device is designed to consume minimal power, making it an ideal choice for battery-operated and energy-efficient systems.
  • Reset Time Delay: It features a programmable time delay for the reset output, which can be adjusted to suit the timing requirements of the system being monitored.
  • Wide Operating Temperature Range: The UCC3941DTR-ADJ is capable of operating over a broad temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The UCC3941DTR-ADJ is suitable for a wide array of applications, including:

  • Microprocessor, microcontroller, and DSP power supply monitoring
  • Portable and battery-powered equipment
  • Industrial control systems
  • Telecommunication and networking equipment
  • Automotive systems

Package and Availability

The device is offered in a small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. It is available in tape and reel format for use in automated manufacturing environments, ensuring ease of integration into a variety of products.

Quality and Support

Texas Instruments is known for its commitment to quality and reliability. The UCC3941DTR-ADJ is backed by robust technical support and documentation, making it a trustworthy choice for critical system monitoring applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Cypress Semiconductor Corp
Lowest to $386.1000
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Samsung
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Texas Instruments
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess