EN
  • EN
  • DE

BQ29718DSER

Part No BQ29718DSER
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6WSON / Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number BQ29718
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-49564-2,BQ29718DSER-ND,296-49564-1,296-49564-6
Standard Package 3,000
Win Source Part Number 977166-BQ29718DSER
Ultra Librarian 3D Model Ultra Librarian BQ29718DSER CAD Model

Description

The BQ29718DSER is a cutting-edge single-cell battery protection device designed by Texas Instruments (TI), a leader in semiconductor solutions. This compact integrated circuit (IC) is specifically tailored for lithium-ion and lithium-polymer battery applications, where it ensures operational safety and extends the lifespan of the battery.

Key Features

  • Overcharge Protection: The BQ29718DSER is equipped with precise voltage monitoring to prevent the battery from overcharging, a critical feature for maintaining battery health and safety.
  • Over-Discharge Protection: It also protects the battery from being discharged below a certain threshold, which can be detrimental to the battery's longevity.
  • Short-Circuit Protection: In the event of a short circuit, this IC immediately disconnects the battery to prevent damage and potential safety hazards.
  • High-Accuracy Sensing: The device offers high-accuracy voltage and current sensing, ensuring reliable operation under various conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, the BQ29718DSER has a low quiescent current, which is essential for battery-powered applications.

Applications

The BQ29718DSER is ideal for a wide range of portable electronic devices, such as:

  • Smartphones and tablets
  • Portable media players
  • Digital cameras and camcorders
  • Wearable technology
  • Electronic cigarettes
  • Personal healthcare devices

Technical Specifications

With a small footprint and a surface-mount package, the BQ29718DSER is designed for space-constrained applications. It operates within a temperature range of -40°C to +85°C, making it suitable for use in diverse environments. The device also supports a wide range of battery chemistries, providing versatility for designers and engineers.

Why Choose BQ29718DSER?

Choosing the BQ29718DSER for your battery protection needs means selecting a product that offers reliability, precision, and Texas Instruments' renowned quality. Whether you're developing consumer electronics or specialized devices, the BQ29718DSER provides the necessary safeguards to ensure your product runs safely and efficiently.

You May Also Be Interested in

Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3559 $51.6055
345+ $0.2921 $100.7745
535+ $0.2829 $151.3515
735+ $0.2738 $201.2430
945+ $0.2647 $250.1415
1,265+ $0.2373 $300.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess