EN
  • EN
  • DE

UCC3919PW

Part No UCC3919PW
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description 3-V TO 8-V HOT SWAP POWER MANAGER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Operating Supply Voltage 3 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1mA
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Feature Pins CAP, CT, /FLT, IBIAS, IMAX, L/R, PL, /SD
Win Source Part Number 1276530-UCC3919PW
Manufacturer Homepage www.ti.com
Family Name UCC3919
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3919PW CAD Model

Description

The Texas Instruments UCC3919PW is a versatile and robust power distribution switch designed for managing power in a wide range of applications. This device offers precision current limiting, enabling it to protect downstream circuits from overcurrent conditions and potential damage. It is particularly well-suited for systems that require controlled power distribution and fault management.

Key Features

  • Programmable Current Limit: Users can set the current limit threshold according to their specific needs, ensuring tailored protection for their circuits.
  • Under-Voltage Lockout (UVLO): The UCC3919PW includes an under-voltage lockout feature that prevents the device from turning on when the input voltage is too low, thereby safeguarding the system.
  • Thermal Shutdown: In the event of an over-temperature condition, the device's thermal shutdown feature activates, protecting the switch from thermal damage.
  • Power Good Output: This output signal can be used to communicate the status of the power switch to other system components, indicating whether the output voltage is within acceptable operating levels.
  • Fast Overcurrent Response: The device reacts quickly to overcurrent conditions, providing rapid protection to downstream components.

Applications

The UCC3919PW is ideal for a variety of applications that require reliable power distribution and protection. These include:

  • Hot swap and live insertion systems
  • Power distribution for peripheral ports
  • Server and telecom power systems
  • Industrial control equipment

Technical Specifications

The UCC3919PW is packaged in a 20-pin TSSOP (Thin Shrink Small Outline Package) and operates over a wide voltage range. It features a programmable current limit and a range of diagnostic and protection features to ensure safe and reliable operation.

For designers and engineers looking for a reliable power management solution, the Texas Instruments UCC3919PW represents a sophisticated and adaptable choice. Its comprehensive feature set ensures that it can meet the demands of a variety of power distribution tasks with efficiency and precision.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess