EN
  • EN
  • DE

UCC3913DTRG4

Part No UCC3913DTRG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC NEG VOLT POWER MGR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins CT, IMAX, PL, SD/FLT
Win Source Part Number 1116108-UCC3913DTRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3913DTRG4 CAD Model

Description

The UCC3913DTRG4 is a sophisticated integrated circuit (IC) designed by Texas Instruments (TI), renowned for its precision and reliability in voltage clamping applications. This device is part of TI's extensive portfolio of power management solutions that cater to a wide range of electronic systems.

Key Features

  • Programmable Voltage Clamp: The UCC3913DTRG4 offers a precise voltage clamp feature, which allows users to set a specific voltage threshold to protect sensitive electronic components from overvoltage conditions.
  • Low Power Consumption: This IC is optimized for low power operation, making it suitable for battery-powered devices and applications where power efficiency is crucial.
  • Wide Input Voltage Range: The device supports a broad input voltage range, providing flexibility in various system designs and ensuring compatibility with multiple power sources.
  • Fast Response Time: The UCC3913DTRG4 boasts a rapid response to overvoltage events, ensuring that connected components are protected swiftly and effectively.
  • Over-Temperature Protection: With built-in over-temperature protection, the IC safeguards itself and the system from damage due to excessive heat.

Applications

The UCC3913DTRG4 is ideal for a variety of applications where voltage regulation and protection are paramount. It is commonly used in:

  • Power Supplies
  • Battery Chargers
  • Telecommunication Equipment
  • Automotive Systems
  • Industrial Controls

Package and Availability

The UCC3913DTRG4 is available in a surface-mount package, which is designed for streamlined PCB assembly processes. This IC is offered in tape and reel packaging, facilitating efficient handling and placement during high-volume manufacturing.

Quality and Support

As with all Texas Instruments products, the UCC3913DTRG4 is manufactured to high-quality standards, ensuring long-term reliability and performance. TI provides comprehensive technical support, including datasheets, application notes, and design resources, to assist developers in integrating this voltage clamp IC into their projects.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess