EN
  • EN
  • DE

UCC3912PWPG4

Part No UCC3912PWPG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 24HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Hot Swap Controller 1 Channel General Purpose 24-HTSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 24-HTSSOP
Family Name UCC3912
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901765-UCC3912PWPG4
Ultra Librarian 3D Model Ultra Librarian UCC3912PWPG4 CAD Model

Description

The UCC3912PWPG4 is a sophisticated integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of TI's extensive portfolio of power management solutions and is specifically tailored for applications requiring precise hot swap and power distribution control.

Key Features

  • Hot Swap Control: The UCC3912PWPG4 allows electronic circuit boards to be inserted and removed from a live backplane without causing any disruption or damage to the system. This is crucial for maintaining system integrity and uptime in servers, telecom equipment, and other modular systems.
  • Programmable Current Limit: This feature enables the user to set a specific current threshold, ensuring that the power drawn by the board does not exceed the limit and cause potential harm to the system.
  • Under-Voltage Lockout (UVLO): The UVLO protection ensures that the device operates only when the supply voltage is within an acceptable range, protecting against voltage drops that could lead to system instability or failure.
  • Overcurrent Protection: In the event of a short circuit or excessive load, the UCC3912PWPG4 can quickly shut down the output to prevent damage to the system components.

Applications

  • Servers and Network Equipment
  • Telecommunications Infrastructure
  • Industrial Systems
  • Modular Power Supplies

Technical Specifications

The UCC3912PWPG4 is packaged in a 16-pin TSSOP (Thin Shrink Small Outline Package), offering a compact footprint for space-constrained applications. It operates over a wide temperature range, making it suitable for various environmental conditions. The device's robust design ensures reliable operation even under harsh industrial or commercial scenarios.

For detailed technical specifications, application notes, and support documentation, customers should refer to the official Texas Instruments product page and datasheets. The UCC3912PWPG4 represents Texas Instruments' commitment to providing high-quality power management solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess