EN
  • EN
  • DE

UCC3911DP-4G4

Part No UCC3911DP-4G4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description LITHIUM-ION BATT PROTECT 16-SOIC / Battery Protection Li-Ion/Li-Pol 3300mA 4.35V 16-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Function Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Fault Protection Over/Under Voltage, Short Circuit
Operating Temperature Range -20°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 798741-UCC3911DP-4G4
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3911-4
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UCC3911DP-4G4 CAD Model

Description

Introducing the UCC3911DP-4G4 Battery Protector IC from Texas Instruments

The UCC3911DP-4G4 is a sophisticated battery protection integrated circuit (IC) designed by the renowned Texas Instruments. This IC is engineered to provide reliable protection for lithium-ion and lithium-polymer battery packs, ensuring safe operation and longevity of your battery-powered applications.

At the heart of this device lies an advanced circuitry that monitors the voltage levels of each cell in a battery pack. When a cell's voltage drops below a predefined threshold, the UCC3911DP-4G4 takes immediate action to prevent deep discharge, which can be detrimental to the cell's health and performance. Similarly, it protects against overcharging by disconnecting the battery from the charging source when the cell voltage exceeds the safe limit.

Moreover, the UCC3911DP-4G4 boasts a high-accuracy voltage-sensing capability that ensures precise monitoring, critical for maintaining the balance and efficiency of multi-cell battery packs. This feature is particularly important in applications where battery reliability and consistency are paramount, such as in medical devices, portable electronics, and electric vehicles.

One of the standout features of this IC is its built-in delay timers for charge and discharge protection. These timers prevent nuisance trips from transient conditions, thus avoiding unnecessary interruptions in battery operation. Additionally, the UCC3911DP-4G4 offers overcurrent and short-circuit protection, further enhancing the safety of the battery pack it guards.

Designed with versatility in mind, the UCC3911DP-4G4 is housed in a PowerPAD™-8 package, making it suitable for compact designs without compromising thermal performance. Its wide operating temperature range ensures reliable function in various environments, from extreme cold to high-heat conditions.

Integrating the UCC3911DP-4G4 into your battery management system not only provides robust protection but also supports the longevity and efficiency of your battery pack. Trust Texas Instruments' expertise to safeguard your power source with this high-quality, durable battery protector IC.

You May Also Be Interested in

STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess