EN
  • EN
  • DE

UCC383T-ADJ

Part No UCC383T-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW DROPOUT 3-A LINEAR REGULATOR FAMILY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 9V
Output Voltage 1.22V
Output Voltage MAX 8.5V
Voltage Dropout (Maximum) 6V @ 3A
Output Current 3A
Operating Supply Current 650μA
Protection Features Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package TO-220-5
Manufacturer Package TO-220-5
Win Source Part Number 1276487-UCC383T-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC383-ADJ
Introduction Date November 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC383T-ADJ CAD Model

Description

The UCC383T-ADJ from Texas Instruments is a versatile and high-performance low-dropout (LDO) linear voltage regulator designed to provide a stable and reliable power supply in a wide range of applications. This adjustable voltage regulator is capable of delivering up to 3A of continuous output current, making it an ideal choice for power-sensitive designs where efficiency and thermal performance are critical.

Key Features

  • Adjustable Output: The UCC383T-ADJ offers an adjustable output voltage range, which can be set from 1.23V to 3.8V using external resistors. This flexibility allows designers to tailor the output voltage to the specific needs of their application.
  • High Output Current: With the capability to deliver up to 3A of output current, this LDO is suitable for powering a variety of high-current devices and systems.
  • Low Dropout Voltage: The low dropout voltage minimizes the difference between the input and output voltage, improving efficiency and allowing operation with very low input-output voltage differentials.
  • Thermal and Overcurrent Protection: The UCC383T-ADJ includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the load from potential damage due to overheating or excessive current draw.
  • Stable Operation: Designed for stability with low equivalent series resistance (ESR) capacitors, this regulator maintains consistent performance across a range of load conditions and temperature variations.

Applications

The UCC383T-ADJ is suitable for a broad array of applications, including but not limited to:

  • Computer Systems and Peripherals
  • Telecommunication Equipment
  • Consumer Electronics
  • Industrial Controls
  • Portable Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UCC383T-ADJ is no exception. This product is manufactured with the highest standards to ensure it meets the rigorous demands of modern electronic systems. Whether you're designing for sensitive communications equipment or robust industrial machinery, the UCC383T-ADJ is an excellent choice for a stable and efficient power supply solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess