EN
  • EN
  • DE

UCC3813DTR-3G4

Part No UCC3813DTR-3G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low Power Economy BiCMOS Current Mode PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 3.6 V ~ 12 V
Frequency - Switching 31kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1276465-UCC3813DTR-3G4
Manufacturer Homepage www.ti.com
Family Name UCC3813-3
Introduction Date March 21, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3813DTR-3G4 CAD Model

Description

Product Overview: UCC3813DTR-3G4 from Texas Instruments

The UCC3813DTR-3G4 is a high-performance, fixed-frequency current-mode PWM controller designed by Texas Instruments for a wide range of power supply applications. This integrated circuit is part of the UCC3813x family of devices, which are known for their reliability, efficiency, and precision in controlling power conversion systems.

Key Features:

  • Operating Frequency: The UCC3813DTR-3G4 operates at a frequency of 100kHz, providing a good balance between efficiency and component size, allowing for compact power supply designs.
  • Low Startup and Operating Current: This device boasts a low startup current of 0.15mA and a low operating current of 1.1mA, ensuring minimal power consumption during both startup and steady-state operation.
  • Current Mode Control: The current mode control scheme provides fast transient response and excellent loop stability, making it easier to design reliable power supplies with good dynamic characteristics.
  • High Peak Current Drive: With a peak current drive capability of +/-1A, the UCC3813DTR-3G4 can effectively drive power MOSFETs, ensuring robust power stage operation.
  • Trimmed Oscillator Discharge Current: The discharge current of the internal oscillator is trimmed, which helps to achieve a more accurate duty cycle limit.
  • Soft Start: The soft start function reduces inrush current during startup, which can prevent stress on the power supply components and improve system reliability.

Applications:

The UCC3813DTR-3G4 is suitable for a variety of applications, including:

  • DC to DC converters
  • Off-line power supplies
  • Telecommunication equipment
  • Industrial power systems
  • Portable electronics
  • Switching power supplies

Package and Availability:

The device is available in a thin shrink small-outline package (TSSOP), specifically in a 14-pin configuration. The UCC3813DTR-3G4 is offered in tape and reel packaging for easy integration into automated manufacturing processes, ensuring efficient handling and assembly.

With its robust feature set and Texas Instruments' commitment to quality, the UCC3813DTR-3G4 stands out as a versatile and reliable choice for designers looking to develop efficient and compact power supply solutions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0501 $51.2525
60+ $1.6822 $100.9320
93+ $1.6296 $151.5528
127+ $1.5770 $200.2790
164+ $1.5245 $250.0180
220+ $1.3668 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess