EN
  • EN
  • DE

TW9918-AAPA1-ND

Part No TW9918-AAPA1-ND
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 383732-TW9918-AAPA1-ND
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TW9918-AAPA1-ND CAD Model

Description

The TW9918-AAPA1-ND is a high-performance, low-power NTSC/PAL/SECAM video decoder manufactured by Intersil. It's designed to convert analog composite video signals into digital component video, making it suitable for a broad range of video applications. Its advanced features and robust design ensure high-quality video processing and reliable performance.

Applications:

  • Automotive Rearview Camera Systems: Processes analog video from rearview cameras for display in vehicles.
  • Security Surveillance: Decodes analog video signals from security cameras for monitoring and recording.
  • Portable DVD Players: Enables playback of analog video content on portable devices.
  • Video Capture Cards: Converts analog video for digital recording and archiving.
  • Embedded Video Applications: Integrated into embedded systems that require analog video input.

Features:

  • Multi-Standard Compatibility: Supports NTSC, PAL, and SECAM video standards.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered devices.
  • Integrated Anti-Aliasing Filter: Reduces unwanted artifacts for better video quality.
  • Automatic Gain Control (AGC): Maintains optimal signal levels for consistent performance.
  • Brightness, Contrast, and Saturation Controls: Allows users to fine-tune video output.
  • Advanced Comb Filter: Separates luminance and chrominance signals effectively.

Benefits:

  • High-Quality Video Output: Provides clear and detailed video images with minimal distortion.
  • Worldwide Compatibility: Supports multiple video standards for global use.
  • Extended Battery Life: Low power design enhances battery performance in portable devices.
  • Simplified Integration: Integrated features reduce complexity in system design.
  • Improved System Performance: Optimizes video processing for enhanced overall performance.

Additional Details:

The TW9918-AAPA1-ND incorporates a high-performance ADC (Analog-to-Digital Converter) for accurate conversion of analog video signals. It includes advanced synchronization circuits to ensure stable and reliable video output. The built-in comb filter minimizes cross-color and cross-luminance interference, resulting in cleaner video. User-adjustable brightness, contrast, and saturation controls enable customization of the video output to match specific display requirements. The device's compact package makes it suitable for space-constrained applications. Its robust design ensures reliable operation in various environmental conditions. This video decoder is a valuable component for any system requiring high-quality conversion of analog video signals to digital format.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess