EN
  • EN
  • DE

TPS92690Q1PWP

Part No TPS92690Q1PWP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description N-Channel Controller for Dimmable LED Drives with Low-Side Current Sense
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273730-TPS92690Q1PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS92690Q1PWP CAD Model

Description

The TPS92690Q1PWP is a high-performance, flexible LED driver from Texas Instruments, designed to meet the specific needs of automotive and industrial lighting applications. This versatile device is capable of driving a wide range of LED configurations with precision and efficiency.

Key Features

  • Highly Integrated Solution: The TPS92690Q1PWP integrates a controller and MOSFET driver, reducing external component count and simplifying the design process for engineers.
  • Wide Input Voltage Range: This LED driver operates over a broad input voltage range, accommodating various power supply conditions and ensuring compatibility with a range of automotive battery voltages.
  • Adaptive Control: It features an advanced control scheme that adapts to changes in input voltage and LED load, maintaining constant current and consistent brightness across the LEDs.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device and connected LEDs from overheating, enhancing the reliability and longevity of the lighting system.
  • EMI Reduction: The device employs techniques to minimize electromagnetic interference (EMI), making it suitable for use in sensitive electronic environments.

Applications

The TPS92690Q1PWP is ideal for a variety of lighting applications, including:

  • Automotive exterior and interior lighting
  • Daytime running lights
  • Adaptive front-lighting systems
  • Industrial lighting systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS92690Q1PWP is no exception. It is designed to meet the rigorous standards of the automotive industry, including stability over a wide temperature range and resistance to the harsh conditions found in automotive environments.

Design Support

Engineers can benefit from the extensive design support provided by Texas Instruments, including reference designs, simulation tools, and technical documentation to streamline the development process and bring products to market faster.

Overall, the TPS92690Q1PWP from Texas Instruments represents a robust, efficient, and adaptable solution for advanced LED lighting systems, backed by the quality and support that engineers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess