EN
  • EN
  • DE

UCC3809DTR-2

Part No UCC3809DTR-2
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 15V
Supply Voltage - Operating 8 V to 19 V
Duty Cycle 70%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 004689-UCC3809DTR-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3809DTR-2 CAD Model

Description

The UCC3809DTR-2 is a versatile and efficient PWM (Pulse Width Modulation) controller designed by Texas Instruments, a global leader in semiconductor technology. This advanced controller is specifically engineered for power supply applications that demand low power consumption and high efficiency. It is an ideal choice for a wide range of applications, including AC-DC converters, offline power supplies, DC-DC modules, and more.

Key Features

  • Programmable Switching Frequencies: The device allows for precise control over the switching frequency, which can be programmed from 10 kHz to 1 MHz, enabling designers to optimize the power supply for specific applications.
  • Low Startup and Operating Currents: The UCC3809DTR-2 boasts a low startup current of typically 0.5 µA and an operating current of typically 1 mA, contributing to the overall efficiency of the power supply system.
  • Current Mode Control: This feature provides excellent output voltage regulation, fast transient response, and simplified loop compensation.
  • Peak Current Limiting: Integrated peak current limiting enhances the protection of the controller and the power supply, ensuring reliable operation under extreme conditions.
  • Soft Start: The soft-start function limits inrush current during startup, which helps to prevent stress on the power supply components and extends their lifespan.

Package and Availability

The UCC3809DTR-2 comes in a compact surface-mount package, specifically in an 8-pin SOIC (Small Outline Integrated Circuit) form factor. This package is suitable for automated assembly processes and helps to save precious board space in compact electronic designs.

Applications

Due to its flexibility and high performance, the UCC3809DTR-2 is used in a variety of applications, such as:

  • AC-DC power supplies for personal computers, servers, and telecommunications equipment
  • Isolated and non-isolated DC-DC converters
  • Power supplies for consumer electronics
  • LED drivers and power supplies for lighting applications

With its robust feature set and Texas Instruments' commitment to quality, the UCC3809DTR-2 is a reliable and efficient solution for designers looking to improve the performance and efficiency of their power supply systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8967 $56.9010
65+ $1.5562 $101.1530
100+ $1.5076 $150.7600
140+ $1.4590 $204.2600
180+ $1.4103 $253.8540
240+ $1.2645 $303.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess