EN
  • EN
  • DE

MAX6510CAUT-T

Part No MAX6510CAUT-T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWITCH PROG SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Trip Temperature Threshold Cold
Switching Temperature Programmable
Accuracy ±4.7°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active High, Active Low
Output Function OverTemp, /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 47μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 121264-MAX6510CAUT-T
Ultra Librarian 3D Model Ultra Librarian MAX6510CAUT-T CAD Model

Description

The MAX6510CAUT-T is a precision temperature sensor developed by Maxim Integrated, a renowned company in the field of analog and mixed-signal products. This high-accuracy temperature sensor is designed to provide reliable and consistent temperature readings, making it an ideal choice for a wide range of applications, including industrial systems, medical equipment, and consumer electronics.

Key Features

  • Accuracy: The MAX6510CAUT-T offers superb accuracy, typically ±1°C, from -40°C to +125°C, ensuring precise temperature monitoring for critical applications.
  • Voltage Range: It operates over a wide supply voltage range of 2.7V to 5.5V, accommodating various system power requirements.
  • Output Type: This sensor provides an analog output that is proportional to temperature, which can be easily interfaced with analog-to-digital converters (ADCs) or directly read by microcontrollers with built-in ADC channels.
  • Low Power Consumption: Designed for energy efficiency, the MAX6510CAUT-T is suitable for battery-powered devices due to its low power consumption.
  • Small Footprint: The device comes in a small, 6-pin SOT-23 package, making it an excellent choice for space-constrained applications.
  • Operating Temperature Range: It is designed to operate over a wide temperature range, ensuring functionality in diverse environments.

Applications

The MAX6510CAUT-T is versatile and can be used in a variety of applications, such as:

  • Temperature monitoring and control systems
  • Portable and battery-powered devices
  • Data communications equipment
  • Medical and healthcare monitoring devices
  • Industrial controls and robotics
  • Consumer electronics

Why Choose the MAX6510CAUT-T?

Maxim Integrated's commitment to quality and performance is evident in the MAX6510CAUT-T temperature sensor. Its high accuracy, low power consumption, and compact size make it an excellent choice for designers who require reliable temperature sensing in their products. Whether you are developing advanced medical devices or robust industrial controls, the MAX6510CAUT-T provides the performance and reliability you need to ensure your systems operate at their best.

You May Also Be Interested in

National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2442 $50.9304
29+ $3.4824 $100.9896
45+ $3.3736 $151.8120
62+ $3.2647 $202.4114
80+ $3.1559 $252.4720
107+ $2.8294 $302.7458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,858 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess