EN
  • EN
  • DE

UCC3803PWTR

Part No UCC3803PWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low-Power BiCMOS Current-Mode PWM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 3.6 V ~ 12 V
Frequency - Switching 31kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1276422-UCC3803PWTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3803
Introduction Date December 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC3803PWTR CAD Model

Description

The UCC3803PWTR from Texas Instruments is a highly efficient, low-power, BiCMOS current-mode pulse-width modulation (PWM) controller designed for a wide array of power supply applications. Incorporating an array of features to enhance system reliability and performance, this controller is optimized for off-line and DC-to-DC converter applications that require a minimal standby power consumption.

Key Features:

  • Current-Mode Control: Provides improved transient response and simplifies loop compensation.
  • Low Startup and Operating Current: The device starts up at below 0.5 mA and operates at a low current of 2.5 mA, making it ideal for power-efficient designs.
  • Automatic Feed-Forward Compensation: Enhances performance over a wide input voltage range.
  • Pulse-by-Pulse Current Limiting: Protects the controller in over-current conditions.
  • Frequency Jittering: Reduces EMI emissions and helps in meeting regulatory standards.
  • Trimmed Oscillator Discharge Current: Ensures precise duty cycle clamping.
  • Error Amplifier: Features a 2 MHz gain-bandwidth product and 1 V/µs slew rate which provides tight regulation and fast response to load transients.
  • Soft Start: Minimizes stress on the power supply during startup.

Applications:

  • Off-line power supplies
  • DC-to-DC converters
  • Portable devices
  • Green-mode power supplies
  • Telecommunication equipment

The UCC3803PWTR is available in a TSSOP-8 package, providing a compact footprint for space-constrained applications. Its robust design ensures reliable operation even under challenging conditions, making it a preferred choice for designers seeking a balance between performance and power efficiency. With its advanced features and proven reliability, the UCC3803PWTR PWM controller is a cornerstone in the design of modern power supply systems.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6661 $50.6559
46+ $2.1876 $100.6296
71+ $2.1193 $150.4703
98+ $2.0509 $200.9882
127+ $1.9825 $251.7775
169+ $1.7774 $300.3806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess