EN
  • EN
  • DE

UCC3800

Part No UCC3800
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Low-Power BiCMOS Current-Mode PWM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276415-UCC3800
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3800 CAD Model

Description

Product Overview: Texas Instruments UCC3800

The UCC3800 from Texas Instruments is a versatile and efficient low-power pulse-width modulation (PWM) controller designed for a wide range of power supply applications. This integrated circuit is part of a family of BiCMOS switch-mode controller devices that offer a variety of features to suit different power management needs.

Key Features

  • Low Startup and Operating Current: The UCC3800 boasts an impressively low startup current of typically 0.5 µA and an operating current of 2.5 mA, making it an ideal choice for power-sensitive applications.
  • Flexible Power Supply Range: This controller operates over a wide supply voltage range from 4.5V to 16V, accommodating various input voltages and system requirements.
  • Advanced PWM Control: It incorporates advanced PWM control, including features such as programmable soft start, under-voltage lockout (UVLO), and error amplification, ensuring precise power delivery and system stability.
  • Frequency Oscillation: The device features an internally fixed or externally adjustable frequency oscillation, providing designers with the flexibility to optimize their power supply design for specific applications.
  • Drive Capability: With its totem-pole output, capable of delivering 1A peak current, the UCC3800 can directly drive the gate of a power MOSFET, simplifying the design and reducing component count.

Applications

The UCC3800 is suitable for a variety of applications, including:

  • DC to DC converters
  • Offline power supplies
  • AC to DC adapters
  • Battery chargers
  • Power supply modules for consumer electronics

Design Support

Texas Instruments provides comprehensive design support for the UCC3800, including application notes, reference designs, and simulation tools to assist engineers in optimizing their power supply designs. With its robust feature set and flexible capabilities, the UCC3800 is a reliable and cost-effective solution for a wide range of power management challenges.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess