Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Ring Generator Controller
Number of Circuits 1
Supply Voltage - Operating 12V
Operating Supply Current 500μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Includes Primary Current Limiting, Secondary (AC) Current Limiting
Win Source Part Number 141885-UCC3752D
Popularity Medium
Supply and Demand Status Limited
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian UCC3752D CAD Model

Description

The UCC3752D is an advanced integrated circuit developed by Texas Instruments, designed to provide robust and efficient control for power management applications. This particular device is part of Texas Instruments' extensive range of power management solutions, and it stands out for its reliability, precision, and versatility in various electronic systems.

Key Features

  • High-Performance Operation: The UCC3752D is engineered to deliver high-speed performance, which is essential for managing and controlling modern power systems efficiently.
  • Versatile Power Supply Range: This device supports a broad range of input voltages, making it suitable for diverse applications across different power levels.
  • Integrated Protection Features: With built-in overcurrent, overvoltage, and thermal protection, the UCC3752D ensures safe operation under a variety of conditions, thereby safeguarding the system and extending the life of the end product.
  • Compact Design: The UCC3752D comes in a compact package, which allows for space-saving on the PCB and is ideal for designs where board real estate is at a premium.

Applications

The UCC3752D from Texas Instruments is well-suited for a range of applications, including but not limited to:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Power factor correction (PFC) circuits
  • LED drivers
  • Motor control units

Technical Specifications

The UCC3752D is designed with the following technical specifications:

  • Operating Temperature Range: Specified over a wide range to ensure reliability in various environments.
  • Package Type: Offered in a standard package that is compatible with automated assembly processes, reducing manufacturing complexity.
  • RoHS Compliant: The device adheres to environmental standards, minimizing the ecological footprint of the end products.

For designers and engineers looking for a reliable power management solution, the UCC3752D from Texas Instruments provides a compelling option with its advanced features and robust performance. Its integration into a system promises to enhance efficiency, reliability, and the overall performance of power applications.

You May Also Be Interested in

Texas Instruments
IC PROCESSOR OCTL DIF PCM 28PLCC
Lowest to $8.4015
ECAD model for TP11368V
IXYS
IC RELAY OPTO 120MA 8 FLTPK
Lowest to $1.7763
ECAD model for TS117PTR
IXYS
Lowest to $1.7528
ECAD model for TS192LSTR
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS122
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS118
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $7.6535
ECAD model for VSC8531XMW-02
Microchip Technology
IC TELECOM INTERFACE
Lowest to $53.4088
ECAD model for VSC8486YJB-11
IXYS
Need more? Email Us
ECAD model for TS117PE
Texas Instruments
IC TXRX INTERFACE DEVICE 20-PLCC
Need more? Email Us
ECAD model for TP3420AV308/NOPB

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention