EN
  • EN
  • DE

UCC35705DGK

Part No UCC35705DGK
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH - SPEED VOLTAGE MODE PULSE MODE WIDTH MODULATOR | IC REG CTRLR MULT TOP 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, Forward Converter
Output Phases 1
Supply Voltage 8.2V ~ 15V
Switching Frequency 1MHz
Duty Cycle (Maximum) 93%
Clock Sync No
Control Features Current Limit
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number UCC35705
Manufacturer Pack Quantity 80
MSL Level 2 (1 Year)
Win Source Part Number 1276382-UCC35705DGK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC35705DGK CAD Model

Description

Overview of Texas Instruments UCC35705DGK

The UCC35705DGK from Texas Instruments is a high-performance, isolated gate driver designed for driving power MOSFETs and IGBTs. This advanced driver IC is well-suited for a variety of demanding applications, including motor control, power supply units, and inverters. With its robust feature set and compact design, it is an ideal solution for enhancing system reliability and efficiency in high-power and high-voltage applications.

Key Features

  • High Drive Capability: The UCC35705DGK offers a high peak output current, which ensures strong drive capability for the power transistors, resulting in rapid switching times and improved overall system performance.
  • Isolation: With built-in isolation, this gate driver provides excellent protection against high voltage transients, thus safeguarding the low-voltage control circuitry from the high-voltage power stage.
  • Advanced Protection: The device includes features such as under-voltage lockout (UVLO) and over-current protection, which enhance the safety and reliability of the power system by preventing operation under sub-optimal conditions.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, accommodating various application needs and simplifying power supply design.
  • Compact Package: Encased in a space-saving 8-Pin VSSOP package, the UCC35705DGK is designed for PCBs where space is at a premium, without compromising on performance.

Applications

The versatility of the UCC35705DGK makes it suitable for a broad spectrum of applications. It is extensively used in industrial motor drives, renewable energy systems like solar inverters, uninterruptible power supplies (UPS), and high-performance DC-DC converters. Its ability to handle high-power and high-voltage scenarios makes it a go-to choice for engineers looking for a reliable gate driving solution.

Conclusion

Texas Instruments' UCC35705DGK gate driver is a testament to their commitment to providing high-quality, innovative solutions for power management challenges. By integrating this driver into your design, you can expect improved efficiency, robust protection, and reliable operation, even under the most strenuous conditions.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess