EN
  • EN
  • DE

UCC35701N

Part No UCC35701N
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWN VM 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 13V
Supply Voltage - Operating 9 V to 15 V
Duty Cycle 99%
Frequency - Switching 700kHz
Fault Protection Current Limiting
Control Features Soft Start, Sync
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 14-PDIP
Mounting Through Hole
Win Source Part Number 035826-UCC35701N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC35701N CAD Model

Description

Introducing the UCC35701N by Texas Instruments

The UCC35701N is a state-of-the-art PWM (Pulse Width Modulation) controller from the renowned manufacturer, Texas Instruments. This advanced integrated circuit is designed to deliver high-performance power conversion with exceptional efficiency and reliability. It is an ideal choice for a wide range of applications, including switch-mode power supplies, DC-DC converters, and other power control systems.

Key Features of the UCC35701N

  • Advanced Control Methodology: The UCC35701N utilizes a leading-edge modulation technique that ensures tight regulation of output voltage, providing consistent performance even under varying load conditions.
  • High-Frequency Operation: With the capability to operate at high frequencies, this controller allows for smaller external components, resulting in a more compact and cost-effective power supply design.
  • Enhanced Efficiency: Texas Instruments has engineered the UCC35701N to minimize power losses, significantly enhancing the overall efficiency of the power supply system.
  • Fault Protection: The device includes comprehensive protection features such as overcurrent, overvoltage, and thermal shutdown, ensuring the safety and longevity of the power system.
  • Flexible Power Supply Options: It can be powered from a wide range of supply voltages, making it versatile for various applications.
  • Easy Integration: The UCC35701N comes in a user-friendly package that simplifies the integration process into existing and new power systems.

Applications

The UCC35701N is suitable for a diverse array of applications, from industrial power supplies to telecommunications equipment, and can be particularly beneficial in situations where efficient power management is critical. Its robustness and adaptability make it a go-to solution for engineers seeking to optimize their power designs for performance and cost.

Quality and Support

As with all Texas Instruments products, the UCC35701N is backed by a commitment to high quality and support. Designers can access extensive documentation, application notes, and development tools to facilitate the design process and bring their products to market faster.

Whether you are designing a power supply for sensitive electronics, an energy-efficient converter for industrial systems, or a reliable module for networking hardware, the UCC35701N offers the performance, flexibility, and quality that Texas Instruments is known for.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4016 $51.8112
17+ $6.0732 $103.2444
26+ $5.8834 $152.9684
36+ $5.6936 $204.9696
46+ $5.5038 $253.1748
61+ $4.9344 $300.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 681 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess