EN
  • EN
  • DE

UCC2941N-5

Part No UCC2941N-5
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 1V SYNCHRONOUS BOOST CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1276360-UCC2941N-5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2941N-5 CAD Model

Description

The UCC2941N-5 is a robust low dropout (LDO) voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This particular component is engineered to maintain a stable output voltage despite variations in input voltage and load conditions, making it an essential building block in power management applications.

Key Features

  • Output Voltage: The UCC2941N-5 provides a fixed output voltage of 5V, which is ideal for powering a wide range of digital and analog circuits.
  • High Accuracy: With its precise voltage regulation, the device maintains output accuracy within ±2%, ensuring reliable operation of sensitive electronic equipment.
  • Low Dropout: The low dropout feature allows the regulator to operate effectively even when the input voltage is very close to the output voltage, reducing power loss and improving efficiency.
  • Current Capacity: This regulator can supply up to 100mA of output current, suitable for low-power applications.
  • Thermal Protection: The UCC2941N-5 includes built-in thermal shutdown protection, which safeguards the device and the system from damage due to excessive temperatures.
  • Package Type: It is available in an 8-pin PDIP (Plastic Dual-In-line Package), which is easy to handle and integrate into a variety of circuit designs.

Applications

The UCC2941N-5's stable output and low dropout characteristics make it suitable for a multitude of applications, including:

  • Battery-powered devices
  • Microcontrollers and digital systems
  • Portable electronics
  • Power supplies
  • Automotive electronics

Conclusion

In summary, the UCC2941N-5 from Texas Instruments is a reliable and efficient LDO voltage regulator that offers consistent performance for a variety of electronic devices. Its high accuracy, low dropout, and robust protection features make it a top choice for designers looking for a dependable power management solution.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess