EN
  • EN
  • DE

UCC28C45D

Part No UCC28C45D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description BICMOS LOW POWER CURRENT MODE PWM CONTROLLER | IC REG CTRLR MULT TOPOLOGY 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Phases 1
Supply Voltage 7.6V ~ 18V
Switching Frequency Up to 1MHz
Duty Cycle (Maximum) 48%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UCC28C45
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1276338-UCC28C45D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28C45D CAD Model

Description

Introducing the UCC28C45D PWM Controller from Texas Instruments

The UCC28C45D is a high-performance, BiCMOS pulse-width modulation (PWM) controller from Texas Instruments, designed to cater to a wide range of power supply applications. This versatile chip is an integral component for developers looking to create efficient and reliable power solutions, from switch-mode power supplies to power conversion systems.

Key Features

  • High-Frequency Operation: The UCC28C45D operates at a frequency range up to 1MHz, which allows for smaller components, reduced power loss, and compact power supply designs.
  • Low Startup and Operating Current: This device boasts a low startup current of 0.5µA and an operating current of 2.5mA, enhancing the overall efficiency of the power system and reducing standby power consumption.
  • Improved Efficiency: The controller's features include a totem-pole output stage that can source or sink high peak current, driving power MOSFETs or IGBTs directly, which translates to improved efficiency and faster response times in the power circuit.
  • Trimmed Oscillator Discharge Current: This trimming ensures precise duty cycle clamping which is critical for the protection and control of power systems.
  • Current-Mode Control: The UCC28C45D employs current-mode control, providing inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.

Applications

The UCC28C45D is suitable for a variety of applications, including:

  • DC-DC Converters
  • Off-Line Power Supplies
  • AC-DC Adapters and Chargers
  • Distributed Power Systems
  • Telecom Power Supplies

Reliability and Protection

With built-in features such as undervoltage lockout (UVLO), programmable soft-start, and overcurrent protection, the UCC28C45D ensures safe operation under abnormal operating conditions, making it a reliable choice for critical applications. The device is also available in various package options, including the 8-pin SOIC, providing flexibility for different design needs.

The UCC28C45D from Texas Instruments represents a blend of performance, efficiency, and reliability, making it a solid choice for your power control requirements. Its advanced features enable designers to overcome common challenges in power supply design, ensuring stable and efficient operation across a wide range of applications.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7800 $50.7000
160+ $0.6400 $102.4000
245+ $0.6200 $151.9000
335+ $0.6000 $201.0000
435+ $0.5800 $252.3000
580+ $0.5200 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 314,323 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess