Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 24V
Switching Frequency 350kHz, 700kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Family Part Number TPS53114
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1272533-TPS53114PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS53114PWP CAD Model

Description

Product Overview: Texas Instruments TPS53114PWP

The TPS53114PWP is a high-performance, integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This particular device is a member of TI's extensive power management IC product line and is engineered to deliver efficient and reliable power control. It is commonly utilized in a variety of electronic applications, particularly those requiring precise voltage regulation and power sequencing.

Key Features

  • High Efficiency: The TPS53114PWP is designed for optimal power conversion efficiency, which is critical for minimizing heat generation and power loss in electronic systems.
  • Adjustable Voltage: Users can program the output voltage to meet specific requirements, which provides flexibility for different applications and ensures compatibility with a wide range of components.
  • Power Sequencing: This IC includes built-in sequencing control, which is essential for systems that require specific power-up and power-down procedures to maintain integrity and functionality.
  • Thermal Protection: The device incorporates thermal shutdown features to protect against overheating, enhancing the longevity and reliability of both the IC and the overall system.
  • Small Footprint: The TPS53114PWP comes in a compact package, making it suitable for space-constrained applications without sacrificing performance.

Applications

Thanks to its versatility and high performance, the TPS53114PWP is ideal for use in a variety of applications, including:

  • Notebook and Ultrabook Computers
  • Tablets and Mobile Devices
  • Networking and Telecommunication Equipment
  • Enterprise Servers and Storage Systems
  • Industrial and Medical Electronics

Technical Specifications

The TPS53114PWP is packaged in a 28-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™. It operates over a wide input voltage range and provides multiple output voltage options, which can be set via external resistors. The device also includes a variety of protection features such as over-current, under-voltage lockout, and soft-start capabilities to ensure smooth operation.

For engineers and designers looking for a reliable power management solution, the TPS53114PWP from Texas Instruments represents a sophisticated blend of efficiency, flexibility, and protection, making it an excellent choice for your power supply designs.

You May Also Be Interested in

Renesas Electronics America
Output Voltage Remote Sense | IC REG CTRLR BUCK 16UTQFN
Need more? Email Us
ECAD model for ISL95872HRUZ-T
Maxim Integrated
Current-Mode PWM Controllers with Integrated Startup Circuit | IC REG CTRLR FLYBACK 8SOIC
Need more? Email Us
ECAD model for MAX5019ESA
Texas Instruments
Wide Input Range Synchronous Buck Controller with Analog Current Monitor
Lowest to $9.3925
ECAD model for LM25117QPMHX/NOPB
Texas Instruments
LOW-VOLTAGE SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 16SSOP
Need more? Email Us
ECAD model for UCC3585M
Microsemi Corporation
CURRENT MODE PWM CONTROLLER | IC REG CTRLR BUCK/BOOST 8SOIC
Lowest to $0.9743
ECAD model for UC2843ADM
Texas Instruments
CURRENT MODE PWM CONTROLLER
Need more? Email Us
ECAD model for UC2845DG4
Texas Instruments
Regulating Pulse Width Modulator | IC REG CTRLR BUCK/BOOST 16DIP
Need more? Email Us
ECAD model for LM3524DN
Texas Instruments
CURRENT-MODE PWM CONTROLLERS | IC REG CTRLR MULT TOP 14SOIC
Lowest to $0.1772
ECAD model for TL2843D
Texas Instruments
ADVANVED PRIMARY-SIDE STARTUP CONTROLLER
Need more? Email Us
ECAD model for UCC2961D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0200 $60.2400
28+ $4.1190 $115.3320
43+ $3.9902 $171.5786
59+ $3.8615 $227.8285
76+ $3.7328 $283.6928
101+ $3.3467 $338.0167
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 380 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention