EN
  • EN
  • DE

UCC2897PW

Part No UCC2897PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description ADVANCED CURRENT MODE ACTIVE CLAMP PWM CONTROLLER | IC REG CTRLR MULT TOP 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback, Forward Converter
Output Phases 1
Supply Voltage 8.5V ~ 14.5V
Switching Frequency 250kHz
Duty Cycle (Maximum) 74%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, On Time Control, Soft Start
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number UCC2897
Manufacturer Pack Quantity 70
MSL Level 1 (Unlimited)
Win Source Part Number 1276326-UCC2897PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2897PW CAD Model

Description

Product Overview: UCC2897PW - Active Clamp Reset Power Supply Controller

Texas Instruments presents the UCC2897PW, a sophisticated and versatile power supply controller designed to facilitate the creation of top-tier power supply systems. This advanced controller integrates an array of features aimed at delivering high efficiency and performance in power conversion applications.

Key Features:

  • Advanced Control Methodology: The UCC2897PW employs an active clamp reset technique, which enables zero-voltage switching (ZVS), reducing switching losses and improving overall efficiency. This method also allows for a smaller form factor by enabling the use of smaller and lower-cost magnetics.
  • Wide Input Voltage Range: This controller is designed to operate over a broad input voltage range, making it suitable for a variety of applications, from industrial to telecommunications power systems.
  • Programmable Switching Frequency: Users can set the switching frequency according to their specific design requirements, providing flexibility and optimization of the magnetic components.
  • Comprehensive Protection Features: The UCC2897PW includes over-current protection, over-voltage protection, and thermal shutdown, ensuring the longevity and reliability of the power supply under various fault conditions.

Applications:

The UCC2897PW is highly suitable for a range of applications where efficient power conversion is critical. These include:

  • DC-DC converters
  • Offline power supplies
  • Telecommunication infrastructure
  • Industrial power systems
  • Uninterruptible power supplies (UPS)

Package and Availability:

The UCC2897PW is available in a 20-pin TSSOP (Thin Shrink Small Outline Package), offering a compact solution for space-constrained applications. Texas Instruments provides comprehensive support, including detailed datasheets, application notes, and design resources to assist engineers in implementing the UCC2897PW into their designs effectively.

With its robust feature set and flexible design options, the UCC2897PW from Texas Instruments stands out as a premier choice for designers looking to enhance their power supply solutions with advanced control, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1625 $50.1375
18+ $5.8770 $105.7860
27+ $5.6933 $153.7191
37+ $5.5097 $203.8589
47+ $5.3260 $250.3220
63+ $4.7750 $300.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess