EN
  • EN
  • DE

AT49F020-12TI

Part No AT49F020-12TI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1046568-AT49F020-12TI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT49F020-12TI CAD Model

Description

Microchip Technology AT49F020-12TI Flash Memory

The AT49F020-12TI is a high-performance 2-megabit flash memory device from Microchip Technology, designed to offer both flexibility and reliability for a wide array of applications. This non-volatile memory component provides 2Mbit (256K x 8) of storage and operates with a 12ns read access time, making it an excellent choice for systems requiring fast data retrieval.

Constructed with a high-density CMOS technology, the AT49F020-12TI ensures low power consumption while maintaining a high-speed operation. It is typically utilized in a variety of computing environments and embedded systems, such as personal computers, telecommunications, and industrial controls, where reliable and durable data storage is essential.

The device operates over an extended temperature range, making it suitable for applications that may be exposed to harsher environmental conditions. Its robust design is encapsulated in a 32-lead TSOP (Thin Small Outline Package) which is favorable for space-constrained applications due to its compact footprint.

One of the key features of the AT49F020-12TI is its user-friendly interface. It supports a 5V±10% read and write operation, and its programming and erase cycles are self-timed, eliminating the need for external timers. The flash memory also includes a hardware reset pin which allows the device to be reset to reading array data without needing to power cycle.

For data protection, the AT49F020-12TI offers a sector protect feature, enabling users to safeguard specific areas of the memory from unintended write operations. This ensures critical data is kept secure while still allowing flexibility in managing the rest of the memory space.

In summary, the Microchip Technology AT49F020-12TI flash memory is an ideal solution for designers looking for a reliable, high-speed storage component. Its combination of performance, power efficiency, and design flexibility makes it a valuable addition to any advanced electronic system requiring robust data retention capabilities.

You May Also Be Interested in

Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess