EN
  • EN
  • DE

UCC2895PWR

Part No UCC2895PWR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Converter Offline Full-Bridge Topology 1MHz 20-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - AC DC Converters, Offline Switchers
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Full-Bridge
Voltage - Start Up 11V
Operating Supply Voltage 10 V ~ 16.5 V
Duty Cycle 100%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start, Sync
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package 20-TSSOP
Mounting Style *
Win Source Part Number 004678-UCC2895PWR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian UCC2895PWR CAD Model

Description

Texas Instruments UCC2895PWR Advanced Phase Shift PWM Controller

The UCC2895PWR by Texas Instruments is a sophisticated, feature-rich phase shift Pulse Width Modulation (PWM) controller designed for high-efficiency, high-power applications. It is a versatile component that enables the design of power supplies with zero-voltage switching (ZVS) capabilities, which is crucial for reducing switching losses in high-frequency operations. This makes the UCC2895PWR an excellent choice for applications such as server power supplies, telecommunications, and industrial power systems.

The device is housed in a TSSOP-24 package, which is compact and surface-mountable, facilitating its integration into various circuit designs. The UCC2895PWR operates over a wide input voltage range and is capable of driving large power MOSFETs or IGBTs, making it suitable for high-power applications. Its advanced control features include programmable switching frequency, soft-start capability, and under-voltage lockout, which enhance the reliability and flexibility of the power supply design.

One of the key attributes of the UCC2895PWR is its ability to achieve near-ideal full-bridge phase-shifted operation. This is accomplished through the use of adaptive delay set control, which maximizes efficiency by ensuring that the switching occurs at the optimal point. Additionally, the controller includes an over-current protection feature that helps prevent damage to the power components in the event of a fault condition.

The UCC2895PWR also boasts an integrated 1.5-A peak gate drive, which is suitable for driving a wide range of power devices without the need for additional external drivers. Its advanced protection features, such as programmable fault response and shutdown pin compatibility, provide designers with the tools necessary to create robust power supply systems that can withstand harsh operating conditions.

In summary, the UCC2895PWR from Texas Instruments is a high-performance, phase shift PWM controller that offers advanced features for designing efficient, reliable, and high-power switching power supplies. Its comprehensive feature set and adaptability make it a prime choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.3904 $92.7808
3+ $38.0640 $114.1920
5+ $36.8745 $184.3725
6+ $35.6850 $214.1100
8+ $34.4955 $275.9640
10+ $30.9270 $309.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess